TE Connectivity Wire-to-Board Jumpers & Shunts 2-1437183-8

Description
Body Features Jumper Insulation Material : PTFE Configuration Features Number of Conductors : 15 Number of Positions : 15 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Pin Arrangement (Left) : A Pin Arrangement (Right) : A Dimensions Product Length : 12.7 MM  [.5 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote
Description
Body Features Jumper Insulation Material : PTFE Configuration Features Number of Conductors : 15 Number of Positions : 15 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Pin Arrangement (Left) : A Pin Arrangement (Right) : A Dimensions Product Length : 12.7 MM  [.5 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Jumpers & Shunts - 2-1437183-8 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Jumpers & Shunts
2-1437183-8
Wire-to-Board Jumpers & Shunts 2-1437183-8
Body Features Jumper Insulation Material : PTFE Configuration Features Number of Conductors : 15 Number of Positions : 15 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Pin Arrangement (Left) : A Pin Arrangement (Right) : A Dimensions Product Length : 12.7 MM  [.5 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Body Features


  • Jumper Insulation Material : PTFE

Configuration Features


  • Number of Conductors : 15
  • Number of Positions : 15
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 2
  • Pin Arrangement (Left) : A
  • Pin Arrangement (Right) : A

Dimensions


  • Product Length : 12.7 MM  [.5 INCH ]
  • Wire Size (MMSQ) : .25
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible With Discrete Wire Type : Solid
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-1437183-8
Product Name Wire-to-Board Jumpers & Shunts
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102160-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Rectangular Connectors - 103638-5 - 905047-103638-5 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Through Hole
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 103958-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers