TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2-1437012-8

Description
Body Features Primary Product Material : 303 Stainless Steel Dimensions Product Length : 17.7 MM  [.7 INCH ] Thread Length : 12.7 MM  [.5 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 4-40 UNC 2B, 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Jack Socket Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : 303 Stainless Steel Dimensions Product Length : 17.7 MM  [.7 INCH ] Thread Length : 12.7 MM  [.5 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 4-40 UNC 2B, 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Jack Socket Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2-1437012-8 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2-1437012-8
Connector Hardware, Mounts, Locks & Retainers 2-1437012-8
Body Features Primary Product Material : 303 Stainless Steel Dimensions Product Length : 17.7 MM  [.7 INCH ] Thread Length : 12.7 MM  [.5 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 4-40 UNC 2B, 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Jack Socket Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : 303 Stainless Steel

Dimensions


  • Product Length : 17.7 MM  [.7 INCH ]
  • Thread Length : 12.7 MM  [.5 INCH ]

Mechanical Attachment


  • Hardware Type Included : Nuts and Lockwashers
  • Thread Size : 4-40 UNC 2B, 4-40 UNC 2A

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Connector Hardware Accessory Type : Jack Socket
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub, D-Shaped Connector Jackscrews - 2-1437012-8-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
2-1437012-8-ND
D-Sub, D-Shaped Connector Jackscrews 2-1437012-8-ND
Jackscrew Socket For D-Sub Connectors

Jackscrew Socket For D-Sub Connectors

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
2-1437012-8
D-Sub Connectors 2-1437012-8
FEMALE SCREWLOCKS-KIT

FEMALE SCREWLOCKS-KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2-1437012-8
D-Sub Connectors 2-1437012-8
D-Sub Connectors

D-Sub Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1437012-8 2-1437012-8-ND 2-1437012-8
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews D-Sub Connectors
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products