TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2-1437012-4

Description
Body Features Primary Product Material : 303 Stainless Steel Dimensions Product Feature Length : 17.78 MM  [.7 INCH ] Thread Length : 12.7 MM  [.5 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Product Plating Finish : Passivated Thread Size : 4-40 UNC-2A (Male), 4-40 UNC-2B (Female) Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Jack Socket Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : 303 Stainless Steel Dimensions Product Feature Length : 17.78 MM  [.7 INCH ] Thread Length : 12.7 MM  [.5 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Product Plating Finish : Passivated Thread Size : 4-40 UNC-2A (Male), 4-40 UNC-2B (Female) Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Jack Socket Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2-1437012-4 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2-1437012-4
Connector Hardware, Mounts, Locks & Retainers 2-1437012-4
Body Features Primary Product Material : 303 Stainless Steel Dimensions Product Feature Length : 17.78 MM  [.7 INCH ] Thread Length : 12.7 MM  [.5 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Product Plating Finish : Passivated Thread Size : 4-40 UNC-2A (Male), 4-40 UNC-2B (Female) Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Jack Socket Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : 303 Stainless Steel

Dimensions


  • Product Feature Length : 17.78 MM  [.7 INCH ]
  • Thread Length : 12.7 MM  [.5 INCH ]

Mechanical Attachment


  • Hardware Type Included : Nuts and Lockwashers
  • Product Plating Finish : Passivated
  • Thread Size : 4-40 UNC-2A (Male), 4-40 UNC-2B (Female)

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Connector Hardware Accessory Type : Jack Socket
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub, D-Shaped Connector Jackscrews - 2-1437012-4-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
2-1437012-4-ND
D-Sub, D-Shaped Connector Jackscrews 2-1437012-4-ND
Jackscrew Socket For D-Sub Connectors

Jackscrew Socket For D-Sub Connectors

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
2-1437012-4
D-Sub Connectors 2-1437012-4
FEMALE SCREWLOCKS-KIT

FEMALE SCREWLOCKS-KIT

Buy Now
609-006-1=Hdw Idc Jacksocket A Amp - Te Connectivity - 36AC0875 - Newark, An Avnet Company
Chicago, IL, United States
609-006-1=Hdw Idc Jacksocket A Amp - Te Connectivity
36AC0875
609-006-1=Hdw Idc Jacksocket A Amp - Te Connectivity 36AC0875
609-006-1=HDW IDC JACKSOCKET A

609-006-1=HDW IDC JACKSOCKET A

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1437012-4 2-1437012-4-ND 2-1437012-4 36AC0875
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews D-Sub Connectors 609-006-1=Hdw Idc Jacksocket A Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
D-Shaped Connectors - 1-1589455-6 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Pre-Terminated Flying Leads
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
Compression Connectors - 010970-000 - TE Connectivity
Specs
Mounting Compression
View Details