TE Connectivity W51-C161A1-15=Cktbkr,therm,roc Potter&brumfield Te Connectivity 2-1423673-1

Description
W51-C161A1-15=CKTBKR ,THERM,ROC
Description
W51-C161A1-15=CKTBKR ,THERM,ROC
Datasheet
Datasheet Summary
Powered by GS/AI

The W51-C161A1-15 is a rocker-actuated thermal circuit breaker and power switch designed for compact applications. It offers current ratings from 5 to 20 amps and features a trip-free design, allowing for circuit protection and power switching in a single unit. The device is UL 1077 recognized for supplementary protection and is compliant with VDE and CCC standards, making it suitable for use in both the United States and Canada. This circuit breaker has an interrupt capacity of 1,000 amps and a resettable overload capacity of ten times the rated current. It typically endures 6,000 operations at full rating and has a reset time of 60 seconds. The operating temperature range varies from 0°C to +60°C for higher-rated models and up to +50°C for lower-rated models. The product can be mounted in a standard panel cutout and is available with various termination options, including quick connects and solder terminals. Engineers should consider the W51-C161A1-15 for applications requiring reliable circuit protection and power switching, especially in environments where space is limited.

Datasheet Summary
Powered by GS/AI

The W51-C161A1-15 is a rocker-actuated thermal circuit breaker and power switch designed for compact applications. It offers current ratings from 5 to 20 amps and features a trip-free design, allowing for circuit protection and power switching in a single unit. The device is UL 1077 recognized for supplementary protection and is compliant with VDE and CCC standards, making it suitable for use in both the United States and Canada. This circuit breaker has an interrupt capacity of 1,000 amps and a resettable overload capacity of ten times the rated current. It typically endures 6,000 operations at full rating and has a reset time of 60 seconds. The operating temperature range varies from 0°C to +60°C for higher-rated models and up to +50°C for lower-rated models. The product can be mounted in a standard panel cutout and is available with various termination options, including quick connects and solder terminals. Engineers should consider the W51-C161A1-15 for applications requiring reliable circuit protection and power switching, especially in environments where space is limited.

Suppliers

Company
Product
Description
Supplier Links
W51-C161A1-15=Cktbkr,therm,roc Potter&brumfield Te Connectivity - 92T0399 - Newark, An Avnet Company
Chicago, IL, United States
W51-C161A1-15=Cktbkr,therm,roc Potter&brumfield Te Connectivity
92T0399
W51-C161A1-15=Cktbkr,therm,roc Potter&brumfield Te Connectivity 92T0399
W51-C161A1-15=CKTBKR ,THERM,ROC

W51-C161A1-15=CKTBKR,THERM,ROC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 92T0399
Product Name W51-C161A1-15=Cktbkr,therm,roc Potter&brumfield Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.1253S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 789-1549 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Industrial Relay - 700-CF310E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details