TE Connectivity Electromechanical Relays & Contactors 2-1423393-7

Description
Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Relay Options : Magnetic Blow-Out Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 109.2 MM  [4.3 INCH ] Product Length : 45 MM  [1.772 INCH ] Product Width : 45 MM  [1.772 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Current Type : AC Delay Time : .55 - 15 seconds Mode of Operation : Delay on Energization Repeatability (Max) : ±2% Type of Control : Internal Potentiometer Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 50 DEGC  [122 DEGF ] Operating Temperature Range (DEGC) : 0 - 50
Request a Quote
Description
Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Relay Options : Magnetic Blow-Out Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 109.2 MM  [4.3 INCH ] Product Length : 45 MM  [1.772 INCH ] Product Width : 45 MM  [1.772 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Current Type : AC Delay Time : .55 - 15 seconds Mode of Operation : Delay on Energization Repeatability (Max) : ±2% Type of Control : Internal Potentiometer Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 50 DEGC  [122 DEGF ] Operating Temperature Range (DEGC) : 0 - 50
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1423393-7 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1423393-7
Electromechanical Relays & Contactors 2-1423393-7
Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Relay Options : Magnetic Blow-Out Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 109.2 MM  [4.3 INCH ] Product Length : 45 MM  [1.772 INCH ] Product Width : 45 MM  [1.772 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Current Type : AC Delay Time : .55 - 15 seconds Mode of Operation : Delay on Energization Repeatability (Max) : ±2% Type of Control : Internal Potentiometer Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 50 DEGC  [122 DEGF ] Operating Temperature Range (DEGC) : 0 - 50

Configuration Features


  • Contact Arrangement : 4 Form C 4PDT-CO
  • Relay Options : Magnetic Blow-Out

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Product Height : 109.2 MM  [4.3 INCH ]
  • Product Length : 45 MM  [1.772 INCH ]
  • Product Width : 45 MM  [1.772 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Input Voltage (VAC) : 120

Mechanical Attachment


  • Product Mount Type : Socket Mount

Operation/Application


  • Current Type : AC
  • Delay Time : .55 - 15 seconds
  • Mode of Operation : Delay on Energization
  • Repeatability (Max) : ±2%
  • Type of Control : Internal Potentiometer

Other


  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Time Delay Relay

Termination Features


  • Coil Termination & Connection Type : Quick Connect Terminals
  • Main Termination & Connection Type : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 50 DEGC  [122 DEGF ]
  • Operating Temperature Range (DEGC) : 0 - 50
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 2-1423393-7
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393239-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Power Relays - 1-1393217-6 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
4 suppliers
Mini Relays - 1-1393302-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Coil Voltage 12 volts
Resistance 72 ohms
View Details
3 suppliers