Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (AMP) : 10 Delay Time : .15 - 3 seconds Type of Control : Internal Potentiometer
Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 120
Mechanical Attachment Product Mount Type : Socket
Operation/Applicatio
n Mode of Operation : Delay on Energization
Other Repeatability (Max) : ±2%
Usage Conditions Operating Temperature Range (DEGC) : 0 - 50
Contact Features
- Contact Arrangement : 4 Form C, 4PDT, 4 C/O
- Contact Base Material : Silver Cadmium Oxide
- Contact Current Rating (AMP) : 10
- Delay Time : .15 - 3 seconds
- Type of Control : Internal Potentiometer
Electrical Characteristics
- Actuating System : AC
- Input Voltage (VAC) : 120
Mechanical Attachment
- Product Mount Type : Socket
Operation/Application
- Mode of Operation : Delay on Energization
Other
- Repeatability (Max) : ±2%
Usage Conditions
- Operating Temperature Range (DEGC) : 0 - 50