TE Connectivity Electromechanical Relays & Contactors 2-1423183-0

Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Relay Options : Multiple Timing Ranges Electrical Characteristics Contact Current Rating (AMP) : 10 Operation/Applicatio n Current Type : AC Delay Time : 1.5 - 15 minutes Mode of Operation : On/Off-Delay Timing Range (Off-Time) (SEC) : 30 - 300 Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay
Request a Quote
Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Relay Options : Multiple Timing Ranges Electrical Characteristics Contact Current Rating (AMP) : 10 Operation/Applicatio n Current Type : AC Delay Time : 1.5 - 15 minutes Mode of Operation : On/Off-Delay Timing Range (Off-Time) (SEC) : 30 - 300 Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1423183-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1423183-0
Electromechanical Relays & Contactors 2-1423183-0
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Relay Options : Multiple Timing Ranges Electrical Characteristics Contact Current Rating (AMP) : 10 Operation/Applicatio n Current Type : AC Delay Time : 1.5 - 15 minutes Mode of Operation : On/Off-Delay Timing Range (Off-Time) (SEC) : 30 - 300 Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO
  • Relay Options : Multiple Timing Ranges

Electrical Characteristics


  • Contact Current Rating (AMP) : 10

Operation/Application


  • Current Type : AC
  • Delay Time : 1.5 - 15 minutes
  • Mode of Operation : On/Off-Delay
  • Timing Range (Off-Time) (SEC) : 30 - 300
  • Type of Control : Knob

Other


  • Contact Current Class (AMP) : >5 - ≤10

Product Type Features


  • Relay & Contactor Type : Time Delay Relay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 2-1423183-0
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415366-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
Mini Relays - 1-1393302-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Coil Voltage 12 volts
Resistance 72 ohms
View Details
3 suppliers
Solid State Relays - 1-1393030-9 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers
Signal Relays - 1-1393813-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers