Configuration Features Contact Arrangement : 2 Form C DPDT-CO Relay Options : Multiple Timing Ranges
Dimensions Product Height : 78.4 MM [3.09 INCH ] Product Length : 189.9 MM [7.48 INCH ] Product Width : 85.8 MM [3.38 INCH ]
Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 125
Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets
Operation/Applicatio
n Current Type : DC Delay Time : 10 - 100 seconds Mode of Operation : On/Off-Delay Timing Range (Off-Time) (SEC) : .7 - 7 Type of Control : Knob
Product Type Features Relay & Contactor Type : Time Delay Relay
Configuration Features
- Contact Arrangement : 2 Form C DPDT-CO
- Relay Options : Multiple Timing Ranges
Dimensions
- Product Height : 78.4 MM [3.09 INCH ]
- Product Length : 189.9 MM [7.48 INCH ]
- Product Width : 85.8 MM [3.38 INCH ]
Electrical Characteristics
- Contact Current Rating (AMP) : 10
- Input Voltage (VDC) : 125
Mechanical Attachment
- Product Mount Type : Chassis Mount
- Product Mounting Feature Type : Mounting Brackets
Operation/Application
- Current Type : DC
- Delay Time : 10 - 100 seconds
- Mode of Operation : On/Off-Delay
- Timing Range (Off-Time) (SEC) : .7 - 7
- Type of Control : Knob
Product Type Features
- Relay & Contactor Type : Time Delay Relay