TE Connectivity Electromechanical Relays & Contactors 2-1423177-0

Description
Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Socket Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Current Type : DC Delay Time : .55 - 15 seconds Mode of Operation : Delay on Pull-In Type of Control : Internal Potentiometer Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay
Request a Quote
Description
Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Socket Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Current Type : DC Delay Time : .55 - 15 seconds Mode of Operation : Delay on Pull-In Type of Control : Internal Potentiometer Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1423177-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1423177-0
Electromechanical Relays & Contactors 2-1423177-0
Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Socket Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Current Type : DC Delay Time : .55 - 15 seconds Mode of Operation : Delay on Pull-In Type of Control : Internal Potentiometer Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay

Configuration Features


  • Contact Arrangement : 4 Form C 4PDT-CO

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Input Voltage (VDC) : 24

Mechanical Attachment


  • Product Mount Type : Socket Mount
  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • Current Type : DC
  • Delay Time : .55 - 15 seconds
  • Mode of Operation : Delay on Pull-In
  • Type of Control : Internal Potentiometer

Other


  • Contact Current Class (AMP) : >5 - ≤10

Product Type Features


  • Relay & Contactor Type : Time Delay Relay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 2-1423177-0
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393194-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 221 F (-30 to 105 C)
AC Voltage 277 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415533-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
AC Voltage 250 volts
DC Power 1.2 watts
View Details
3 suppliers
Power Relays - 1-1393102-2 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details