Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Current Rating (AMP) : 10 Delay Time : 3 - 30 minutes Type of Control : Knob
Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 240 - 220
Operation/Applicatio
n Mode of Operation : On-Delay
Contact Features
- Contact Arrangement : 4 Form C, 4PDT, 4 C/O
- Contact Current Rating (AMP) : 10
- Delay Time : 3 - 30 minutes
- Type of Control : Knob
Electrical Characteristics
- Actuating System : AC
- Input Voltage (VAC) : 240 - 220
Operation/Application
- Mode of Operation : On-Delay