TE Connectivity Time Delay Relays 2-1423160-2

Description
Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Current Rating (AMP) : 10 Delay Time : .7 - 7 seconds Type of Control : Knob Dimensions Product Height : 84.3 MM  [3.32 INCH ] Product Length : 147.8 MM  [5.82 INCH ] Product Width : 82.55 MM  [3.25 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 24 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals
Request a Quote
Description
Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Current Rating (AMP) : 10 Delay Time : .7 - 7 seconds Type of Control : Knob Dimensions Product Height : 84.3 MM  [3.32 INCH ] Product Length : 147.8 MM  [5.82 INCH ] Product Width : 82.55 MM  [3.25 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 24 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 2-1423160-2 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
2-1423160-2
Time Delay Relays 2-1423160-2
Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Current Rating (AMP) : 10 Delay Time : .7 - 7 seconds Type of Control : Knob Dimensions Product Height : 84.3 MM  [3.32 INCH ] Product Length : 147.8 MM  [5.82 INCH ] Product Width : 82.55 MM  [3.25 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 24 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals

Contact Features


  • Contact Arrangement : 4 Form C, 4PDT, 4 C/O
  • Contact Current Rating (AMP) : 10
  • Delay Time : .7 - 7 seconds
  • Type of Control : Knob

Dimensions


  • Product Height : 84.3 MM  [3.32 INCH ]
  • Product Length : 147.8 MM  [5.82 INCH ]
  • Product Width : 82.55 MM  [3.25 INCH ]

Electrical Characteristics


  • Actuating System : AC
  • Input Voltage (VAC) : 24

Mechanical Attachment


  • Product Mount Type : Chassis
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Mode of Operation : On-Delay

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals
Buy Now
Time Delay Relays - 2-1423160-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
2-1423160-2
Time Delay Relays 2-1423160-2
On-Delay Time Delay Relay 4PDT (4 Form C) 0.7 Sec ~ 7 Sec Delay 10A @ 240VAC Panel Mount

On-Delay Time Delay Relay 4PDT (4 Form C) 0.7 Sec ~ 7 Sec Delay 10A @ 240VAC Panel Mount

Buy Now

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 2-1423160-2 2-1423160-2
Product Name Time Delay Relays Time Delay Relays
Time Ranges 0.7 Sec ~ 7 Sec
Mounting Panel; Panel Mount
Timer Type ON-Delay
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1423165-7-ND - DigiKey
Specs
Time Ranges 1.5 Sec ~ 15 Sec
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers
Time Delay Relays - 1423169-2 - TE Connectivity
Specs
Mounting Panel; Mounting Holes, Panel Mount
Operating Temperature 69.8 to 104 F (21 to 40 C)
Repeat Accuracy 10 +/- %
View Details