TE Connectivity Electromechanical Relays & Contactors 2-1423158-2

Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage Range (VAC) : 440 Operation/Applicatio n Current Type : AC Delay Time : 5 - 50 seconds Mode of Operation : On-Delay Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay
Request a Quote
Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage Range (VAC) : 440 Operation/Applicatio n Current Type : AC Delay Time : 5 - 50 seconds Mode of Operation : On-Delay Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1423158-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1423158-2
Electromechanical Relays & Contactors 2-1423158-2
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage Range (VAC) : 440 Operation/Applicatio n Current Type : AC Delay Time : 5 - 50 seconds Mode of Operation : On-Delay Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Input Voltage Range (VAC) : 440

Operation/Application


  • Current Type : AC
  • Delay Time : 5 - 50 seconds
  • Mode of Operation : On-Delay
  • Type of Control : Knob

Other


  • Contact Current Class (AMP) : >5 - ≤10

Product Type Features


  • Relay & Contactor Type : Time Delay Relay
Buy Now
Relays - 2-1423158-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relays/Timers -- Agastat

Relays/Timers -- Agastat

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2-1423158-2 2-1423158-2
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393130-9 - TE Connectivity
Specs
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details
Specs
Relay Type General
View Details
Specs
Relay Type General
View Details
Electromechanical Relays & Contactors - 1-1393243-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers