TE Connectivity Electromechanical Relays & Contactors 2-1423157-8

Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 78.4 MM  [3.09 INCH ] Product Length : 114.8 MM  [4.52 INCH ] Product Width : 82.55 MM  [3.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Current Type : AC Delay Time : .1 - 1 seconds Mode of Operation : On-Delay Repeatability (Max) : ±5% Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote
Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 78.4 MM  [3.09 INCH ] Product Length : 114.8 MM  [4.52 INCH ] Product Width : 82.55 MM  [3.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Current Type : AC Delay Time : .1 - 1 seconds Mode of Operation : On-Delay Repeatability (Max) : ±5% Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1423157-8 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1423157-8
Electromechanical Relays & Contactors 2-1423157-8
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 78.4 MM  [3.09 INCH ] Product Length : 114.8 MM  [4.52 INCH ] Product Width : 82.55 MM  [3.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Current Type : AC Delay Time : .1 - 1 seconds Mode of Operation : On-Delay Repeatability (Max) : ±5% Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Dimensions


  • Product Height : 78.4 MM  [3.09 INCH ]
  • Product Length : 114.8 MM  [4.52 INCH ]
  • Product Width : 82.55 MM  [3.25 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Current Type : AC
  • Delay Time : .1 - 1 seconds
  • Mode of Operation : On-Delay
  • Repeatability (Max) : ±5%
  • Type of Control : Knob

Other


  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Time Delay Relay

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ]
  • Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Buy Now
Relays - 2-1423157-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RLY,STD,ON,2P,240VAC ,1

RLY,STD,ON,2P,240VAC,1

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2-1423157-8 2-1423157-8
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393223-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Specs
Relay Type General
Approvals RoHS
View Details
Electromechanical Relays & Contactors - 1-1393122-9 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
AC Power 1.2 VA
View Details
2 suppliers
Relays- Automotive Relays -  - Win Source Electronics
Specs
Mounting PCBoard
View Details
2 suppliers