TE Connectivity Time Delay Relays 2-1423154-5

Description
Contact Features Contact Current Rating (AMP) : 1, 10 Type of Control : External Screw Dimensions Product Height : 38.6 MM  [1.52 INCH ] Product Length : 55.6 MM  [2.19 INCH ] Product Width : 110.9 MM  [4.37 INCH ] Electrical Characteristics Input Voltage (VDC) : 28 Timing Range (Off-Time) (SEC) : 5 - 120 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Mode of Operation : Off-Delay Other Repeatability (Max) : ±5% Termination Features Relay Connection Type : Connector Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote
Description
Contact Features Contact Current Rating (AMP) : 1, 10 Type of Control : External Screw Dimensions Product Height : 38.6 MM  [1.52 INCH ] Product Length : 55.6 MM  [2.19 INCH ] Product Width : 110.9 MM  [4.37 INCH ] Electrical Characteristics Input Voltage (VDC) : 28 Timing Range (Off-Time) (SEC) : 5 - 120 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Mode of Operation : Off-Delay Other Repeatability (Max) : ±5% Termination Features Relay Connection Type : Connector Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 2-1423154-5 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
2-1423154-5
Time Delay Relays 2-1423154-5
Contact Features Contact Current Rating (AMP) : 1, 10 Type of Control : External Screw Dimensions Product Height : 38.6 MM  [1.52 INCH ] Product Length : 55.6 MM  [2.19 INCH ] Product Width : 110.9 MM  [4.37 INCH ] Electrical Characteristics Input Voltage (VDC) : 28 Timing Range (Off-Time) (SEC) : 5 - 120 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Mode of Operation : Off-Delay Other Repeatability (Max) : ±5% Termination Features Relay Connection Type : Connector Usage Conditions Operating Temperature Range (DEGC) : -55 - 85

Contact Features


  • Contact Current Rating (AMP) : 1, 10
  • Type of Control : External Screw

Dimensions


  • Product Height : 38.6 MM  [1.52 INCH ]
  • Product Length : 55.6 MM  [2.19 INCH ]
  • Product Width : 110.9 MM  [4.37 INCH ]

Electrical Characteristics


  • Input Voltage (VDC) : 28
  • Timing Range (Off-Time) (SEC) : 5 - 120

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Mode of Operation : Off-Delay

Other


  • Repeatability (Max) : ±5%

Termination Features


  • Relay Connection Type : Connector

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now
Time Delay Relays - 2-1423154-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
2-1423154-5
Time Delay Relays 2-1423154-5
Time Delay Relay Delay

Time Delay Relay Delay

Buy Now

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 2-1423154-5 2-1423154-5
Product Name Time Delay Relays Time Delay Relays
Operating Temperature -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1437493-8-ND - DigiKey
Specs
Time Ranges 1 Sec ~ 300 Sec
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers
Time Delay Relays - 1-1755074-3 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
2 suppliers