TE Connectivity Rectangular Connector Contacts 2-1419158-5

Description
Pin Contact Tin 18-20 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Tin 18-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-2-1419158-5CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2-1419158-5CT-ND
Rectangular Connector Contacts 17-2-1419158-5CT-ND
Pin Contact Tin 18-20 AWG Crimp

Pin Contact Tin 18-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 17-2-1419158-5TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2-1419158-5TR-ND
Rectangular Connector Contacts 17-2-1419158-5TR-ND
Pin Contact Tin 18-20 AWG Crimp

Pin Contact Tin 18-20 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
332-2-1419158-5
Automotive Electronic Connector 332-2-1419158-5
Contact PIN Crimp ST Cable Mount 18-20AWG Reel Automotive Product overview: 2-1419158-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-1419158-5 can be used for catalog matching and distributor lookup.

Contact PIN Crimp ST Cable Mount 18-20AWG Reel Automotive Product overview: 2-1419158-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-1419158-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1362833-2-1419158-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1362833-2-1419158-5
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1362833-2-1419158-5
Win Source Part Number: 1362833-2-1419158-5 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1419158 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 18-20 AWG Contact Finish: Tin

Win Source Part Number: 1362833-2-1419158-5
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1419158
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 18-20 AWG
Contact Finish: Tin

Buy Now Datasheet
Get Male Term, B, Sn, Rereel Rohs Compliant Amp - Te Connectivity - 17R5894 - Newark, An Avnet Company
Chicago, IL, United States
Get Male Term, B, Sn, Rereel Rohs Compliant Amp - Te Connectivity
17R5894
Get Male Term, B, Sn, Rereel Rohs Compliant Amp - Te Connectivity 17R5894
GET MALE TERM, B, SN, REREEL ROHS COMPLIANT: YES

GET MALE TERM, B, SN, REREEL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Get Male Term, B, Sn, Rereel Rohs Compliant Amp - Te Connectivity - 23AH0108 - Newark, An Avnet Company
Chicago, IL, United States
Get Male Term, B, Sn, Rereel Rohs Compliant Amp - Te Connectivity
23AH0108
Get Male Term, B, Sn, Rereel Rohs Compliant Amp - Te Connectivity 23AH0108
GET MALE TERM, B, SN, REREEL ROHS COMPLIANT: YES

GET MALE TERM, B, SN, REREEL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-2-1419158-5CT-ND 332-2-1419158-5 1362833-2-1419158-5 17R5894
Product Name Rectangular Connector Contacts Automotive Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Get Male Term, B, Sn, Rereel Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products