TE Connectivity General Purpose Relays 2-1419142-0

Description
General Purpose Relays T9AV2D12-22U=RELAYPC VENTED P
Datasheet
Description
General Purpose Relays T9AV2D12-22U=RELAYPC VENTED P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2-1419142-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
2-1419142-0
General Purpose Relays 2-1419142-0
General Purpose Relays T9AV2D12-22U=RELAYPC VENTED P

General Purpose Relays T9AV2D12-22U=RELAYPC VENTED P

Buy Now Datasheet
Power Relay, Spst-Nc, 15A, 277Vac, Th; Contact Configuration Amp Te Connectivity - 12H2563 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-Nc, 15A, 277Vac, Th; Contact Configuration Amp Te Connectivity
12H2563
Power Relay, Spst-Nc, 15A, 277Vac, Th; Contact Configuration Amp Te Connectivity 12H2563
POWER RELAY, SPST-NC, 15A, 277VAC, TH; Contact Configuration:SPST-N C; Coil Voltage:22VDC; Contact Current:15A; Product Range:T9A Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V; Coil Resistance:-RoHS Compliant: Yes

POWER RELAY, SPST-NC, 15A, 277VAC, TH; Contact Configuration:SPST-NC; Coil Voltage:22VDC; Contact Current:15A; Product Range:T9A Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V; Coil Resistance:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number 2-1419142-0 12H2563
Product Name General Purpose Relays Power Relay, Spst-Nc, 15A, 277Vac, Th; Contact Configuration Amp Te Connectivity
Relay Type General
Features Latching
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-E1-HC - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Industrial Relay - 700-CF400T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Safety Relays - 56.OA03.2435C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Timer Relays - 119806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details