TE Connectivity Electromechanical Relays & Contactors 2-1419130-1

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 3 G  [.1058 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Relay Options : RF Rated, Power Switching Contact Features Contact Material : AgNi Dimensions Insulation Clearance Between Contact & Coil : 2 MM  [.079 INCH ] Insulation Creepage Between Contact & Coil : 1.5 MM  [.059 INCH ] Product Height : 9.9 MM  [.389 INCH ] Product Length : 12.3 MM  [.484 INCH ] Product Width : 7.4 MM  [.29 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .3 Coil Resistance (OHM) : 480 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 1 Contact Limiting Breaking Current (AMP) : 1 Contact Limiting Continuous Current (AMP) : 1 Contact Limiting Making Current (AMP) : 1 Contact Limiting Short-Time Current (AMP) : 1 Contact Switching Load (Min) : 1mA @ 1V Contact Switching Voltage (Max) (VAC) : 120 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 120 Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 400 Insulation Initial Resistance (MEGO) : 1000000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC & DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : .2 - .3 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 9 - 10 Length Class (Mechanical) (MM) : 12 - 14 Width Class (Mechanical) (MM) : 6 - 8 Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Relay & Contactor Type : RF Relay Signal Characteristics Insertion Loss (HF Parameter) : -.97dB @ 900MHz, -.02dB @ 100MHz Isolation (HF Parameter) : -31.8dB @ 100MHz, -14.2dB @ 900MHz Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 80 DEGC  [176 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -30 - 80
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 3 G  [.1058 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Relay Options : RF Rated, Power Switching Contact Features Contact Material : AgNi Dimensions Insulation Clearance Between Contact & Coil : 2 MM  [.079 INCH ] Insulation Creepage Between Contact & Coil : 1.5 MM  [.059 INCH ] Product Height : 9.9 MM  [.389 INCH ] Product Length : 12.3 MM  [.484 INCH ] Product Width : 7.4 MM  [.29 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .3 Coil Resistance (OHM) : 480 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 1 Contact Limiting Breaking Current (AMP) : 1 Contact Limiting Continuous Current (AMP) : 1 Contact Limiting Making Current (AMP) : 1 Contact Limiting Short-Time Current (AMP) : 1 Contact Switching Load (Min) : 1mA @ 1V Contact Switching Voltage (Max) (VAC) : 120 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 120 Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 400 Insulation Initial Resistance (MEGO) : 1000000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC & DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : .2 - .3 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 9 - 10 Length Class (Mechanical) (MM) : 12 - 14 Width Class (Mechanical) (MM) : 6 - 8 Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Relay & Contactor Type : RF Relay Signal Characteristics Insertion Loss (HF Parameter) : -.97dB @ 900MHz, -.02dB @ 100MHz Isolation (HF Parameter) : -31.8dB @ 100MHz, -14.2dB @ 900MHz Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 80 DEGC  [176 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -30 - 80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1419130-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1419130-1
Electromechanical Relays & Contactors 2-1419130-1
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 3 G  [.1058 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Relay Options : RF Rated, Power Switching Contact Features Contact Material : AgNi Dimensions Insulation Clearance Between Contact & Coil : 2 MM  [.079 INCH ] Insulation Creepage Between Contact & Coil : 1.5 MM  [.059 INCH ] Product Height : 9.9 MM  [.389 INCH ] Product Length : 12.3 MM  [.484 INCH ] Product Width : 7.4 MM  [.29 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .3 Coil Resistance (OHM) : 480 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 1 Contact Limiting Breaking Current (AMP) : 1 Contact Limiting Continuous Current (AMP) : 1 Contact Limiting Making Current (AMP) : 1 Contact Limiting Short-Time Current (AMP) : 1 Contact Switching Load (Min) : 1mA @ 1V Contact Switching Voltage (Max) (VAC) : 120 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 120 Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 400 Insulation Initial Resistance (MEGO) : 1000000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC & DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : .2 - .3 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 9 - 10 Length Class (Mechanical) (MM) : 12 - 14 Width Class (Mechanical) (MM) : 6 - 8 Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Relay & Contactor Type : RF Relay Signal Characteristics Insertion Loss (HF Parameter) : -.97dB @ 900MHz, -.02dB @ 100MHz Isolation (HF Parameter) : -31.8dB @ 100MHz, -14.2dB @ 900MHz Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 80 DEGC  [176 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -30 - 80

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 3 G  [.1058 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1
  • Relay Options : RF Rated, Power Switching

Contact Features


  • Contact Material : AgNi

Dimensions


  • Insulation Clearance Between Contact & Coil : 2 MM  [.079 INCH ]
  • Insulation Creepage Between Contact & Coil : 1.5 MM  [.059 INCH ]
  • Product Height : 9.9 MM  [.389 INCH ]
  • Product Length : 12.3 MM  [.484 INCH ]
  • Product Width : 7.4 MM  [.29 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .3
  • Coil Resistance (OHM) : 480
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 1
  • Contact Limiting Breaking Current (AMP) : 1
  • Contact Limiting Continuous Current (AMP) : 1
  • Contact Limiting Making Current (AMP) : 1
  • Contact Limiting Short-Time Current (AMP) : 1
  • Contact Switching Load (Min) : 1mA @ 1V
  • Contact Switching Voltage (Max) (VAC) : 120
  • Contact Switching Voltage (Max) (VDC) : 30
  • Contact Voltage Rating (VAC) : 120
  • Contact Voltage Rating (VDC) : 24
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 400
  • Insulation Initial Resistance (MEGO) : 1000000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : AC & DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : .2 - .3
  • Contact Current Class (AMP) : 0 - 2
  • Environmental Ambient Temperature Class (DEGC) : 70 - 85
  • Height Class (Mechanical) (MM) : 9 - 10
  • Length Class (Mechanical) (MM) : 12 - 14
  • Width Class (Mechanical) (MM) : 6 - 8

Packaging Features


  • Packaging Method : Tube, Box & Tube

Product Type Features


  • Relay & Contactor Type : RF Relay

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.97dB @ 900MHz, -.02dB @ 100MHz
  • Isolation (HF Parameter) : -31.8dB @ 100MHz, -14.2dB @ 900MHz

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 80 DEGC  [176 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range (DEGC) : -30 - 80
Buy Now Datasheet
Relays - 2-1419130-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Low Signal

Relay Low Signal

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2-1419130-1 2-1419130-1
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant
Operating Temp -22 to 176 F (-30 to 80 C)
AC Voltage 120 volts
DC Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393766-2 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not EU ELV Compliant
View Details
2 suppliers
Specs
Relay Type General
Approvals RoHS
View Details
Electromechanical Relays & Contactors - 1-1393243-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
2 suppliers