TE Connectivity Power Relay, Spst-No, 24Vdc, 3A, Tht; Contact Configuration Oeg Te Connectivity 2-1419128-4

Description
POWER RELAY, SPST-NO, 24VDC, 3A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:3A; Product Range:OJE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPST-NO, 24VDC, 3A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:3A; Product Range:OJE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spst-No, 24Vdc, 3A, Tht; Contact Configuration Oeg Te Connectivity - 48W0527 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 24Vdc, 3A, Tht; Contact Configuration Oeg Te Connectivity
48W0527
Power Relay, Spst-No, 24Vdc, 3A, Tht; Contact Configuration Oeg Te Connectivity 48W0527
POWER RELAY, SPST-NO, 24VDC, 3A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:3A; Product Range:OJE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

POWER RELAY, SPST-NO, 24VDC, 3A, THT; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:3A; Product Range:OJE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet
General Purpose Relays - 2-1419128-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
2-1419128-4
General Purpose Relays 2-1419128-4
General Purpose Relays OJE-SH-124LM 000M

General Purpose Relays OJE-SH-124LM 000M

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays
Product Number 48W0527 2-1419128-4
Product Name Power Relay, Spst-No, 24Vdc, 3A, Tht; Contact Configuration Oeg Te Connectivity General Purpose Relays
Features Latching
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 24 volts
Unlock Full Specs
to access all available technical data