TE Connectivity Electromechanical Relays & Contactors 2-1419104-1

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Primary Product Color : Black Product Weight : 33 G  [1.164 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 3.18 MM  [.125 INCH ] Insulation Creepage Between Contact & Coil : 6.36 MM  [.25 INCH ] Product Height : 27.94 MM  [1.1 INCH ] Product Length : 32.51 MM  [1.28 INCH ] Product Width : 27.43 MM  [1.08 INCH ] Electrical Characteristics Coil Current (AMP) : .042 Coil Power Rating DC (WATT) : 1 Coil Resistance (OHM) : 576 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 30 Contact Limiting Making Current (AMP) : 30 Contact Limiting Short-Time Current (AMP) : 30 Contact Switching Load (Min) : 1000mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins, Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Primary Product Color : Black Product Weight : 33 G  [1.164 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 3.18 MM  [.125 INCH ] Insulation Creepage Between Contact & Coil : 6.36 MM  [.25 INCH ] Product Height : 27.94 MM  [1.1 INCH ] Product Length : 32.51 MM  [1.28 INCH ] Product Width : 27.43 MM  [1.08 INCH ] Electrical Characteristics Coil Current (AMP) : .042 Coil Power Rating DC (WATT) : 1 Coil Resistance (OHM) : 576 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 30 Contact Limiting Making Current (AMP) : 30 Contact Limiting Short-Time Current (AMP) : 30 Contact Switching Load (Min) : 1000mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins, Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1419104-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1419104-1
Electromechanical Relays & Contactors 2-1419104-1
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Primary Product Color : Black Product Weight : 33 G  [1.164 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 3.18 MM  [.125 INCH ] Insulation Creepage Between Contact & Coil : 6.36 MM  [.25 INCH ] Product Height : 27.94 MM  [1.1 INCH ] Product Length : 32.51 MM  [1.28 INCH ] Product Width : 27.43 MM  [1.08 INCH ] Electrical Characteristics Coil Current (AMP) : .042 Coil Power Rating DC (WATT) : 1 Coil Resistance (OHM) : 576 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 30 Contact Limiting Making Current (AMP) : 30 Contact Limiting Short-Time Current (AMP) : 30 Contact Switching Load (Min) : 1000mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins, Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Primary Product Color : Black
  • Product Weight : 33 G  [1.164 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Insulation Clearance Between Contact & Coil : 3.18 MM  [.125 INCH ]
  • Insulation Creepage Between Contact & Coil : 6.36 MM  [.25 INCH ]
  • Product Height : 27.94 MM  [1.1 INCH ]
  • Product Length : 32.51 MM  [1.28 INCH ]
  • Product Width : 27.43 MM  [1.08 INCH ]

Electrical Characteristics


  • Coil Current (AMP) : .042
  • Coil Power Rating DC (WATT) : 1
  • Coil Resistance (OHM) : 576
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 30
  • Contact Limiting Breaking Current (AMP) : 30
  • Contact Limiting Continuous Current (AMP) : 30
  • Contact Limiting Making Current (AMP) : 30
  • Contact Limiting Short-Time Current (AMP) : 30
  • Contact Switching Load (Min) : 1000mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 277
  • Contact Voltage Rating (VAC) : 277
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
  • Insulation Initial Resistance (MEGO) : 1000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >.6 - ≤1
  • Contact Current Class (AMP) : >25 - ≤32
  • Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Packaging Features


  • Packaging Method : Box & Tray, Tray

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins, Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Relays - 2-1419104-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
T9A

T9A

Buy Now
Relays - 2-1419104-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power PCB Relays 30A

Power PCB Relays 30A

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Relay, T9A Series, Power General Purpose, Non Latching, Spst-No, 24 Vdc, 30 A Rohs Compliant Potter&brumfield Te Connectivity - 07WX2003 - Newark, An Avnet Company
Chicago, IL, United States
Relay, T9A Series, Power General Purpose, Non Latching, Spst-No, 24 Vdc, 30 A Rohs Compliant Potter&brumfield Te Connectivity
07WX2003
Relay, T9A Series, Power General Purpose, Non Latching, Spst-No, 24 Vdc, 30 A Rohs Compliant Potter&brumfield Te Connectivity 07WX2003
Relay, T9A Series, Power - General Purpose, Non Latching, SPST-NO, 24 VDC, 30 A RoHS Compliant: Yes

Relay, T9A Series, Power - General Purpose, Non Latching, SPST-NO, 24 VDC, 30 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 2-1419104-1 2-1419104-1 07WX2003
Product Name Electromechanical Relays & Contactors Relays Relay, T9A Series, Power General Purpose, Non Latching, Spst-No, 24 Vdc, 30 A Rohs Compliant Potter&brumfield Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
DC Power 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1393230-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
6 suppliers
Electromechanical Relays & Contactors - 1393219-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
7 suppliers
Electromechanical Relays & Contactors - 1-1393239-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers