TE Connectivity PCB Headers & Receptacles 2-1418939-6

Description
Body Features Connector & Keying Code : RI_Ri, AC-Ac, RA_Re Primary Product Color : Yellow Configuration Features Number of Positions : 56 Number of Rows : 2 Number of Sections : 2 Number of Signal Positions : 56 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold Contact Size : .63mm Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 89.86 MM  [3.54 INCH ] Connector Width : 31.8 MM  [1.19 INCH ] PCB Thickness (Recommended) : .8 MM  [.031 INCH ] Profile Height from PCB : 23.5 MM  [.925 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Quantity : 22 Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Body Features Connector & Keying Code : RI_Ri, AC-Ac, RA_Re Primary Product Color : Yellow Configuration Features Number of Positions : 56 Number of Rows : 2 Number of Sections : 2 Number of Signal Positions : 56 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold Contact Size : .63mm Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 89.86 MM  [3.54 INCH ] Connector Width : 31.8 MM  [1.19 INCH ] PCB Thickness (Recommended) : .8 MM  [.031 INCH ] Profile Height from PCB : 23.5 MM  [.925 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Quantity : 22 Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2-1418939-6 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2-1418939-6
PCB Headers & Receptacles 2-1418939-6
Body Features Connector & Keying Code : RI_Ri, AC-Ac, RA_Re Primary Product Color : Yellow Configuration Features Number of Positions : 56 Number of Rows : 2 Number of Sections : 2 Number of Signal Positions : 56 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold Contact Size : .63mm Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 89.86 MM  [3.54 INCH ] Connector Width : 31.8 MM  [1.19 INCH ] PCB Thickness (Recommended) : .8 MM  [.031 INCH ] Profile Height from PCB : 23.5 MM  [.925 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Quantity : 22 Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder

Body Features


  • Connector & Keying Code : RI_Ri, AC-Ac, RA_Re
  • Primary Product Color : Yellow

Configuration Features


  • Number of Positions : 56
  • Number of Rows : 2
  • Number of Sections : 2
  • Number of Signal Positions : 56
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Gold
  • Contact Size : .63mm
  • Contact Type : Tab
  • Mating Tab Thickness : .63 MM  [.025 INCH ]
  • Mating Tab Width : .63 MM  [.025 INCH ]

Dimensions


  • Connector Length : 89.86 MM  [3.54 INCH ]
  • Connector Width : 31.8 MM  [1.19 INCH ]
  • PCB Thickness (Recommended) : .8 MM  [.031 INCH ]
  • Profile Height from PCB : 23.5 MM  [.925 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Quantity : 22
  • Packaging Type : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2-1418939-6
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 103308-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102099-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102159-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102316-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details