Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015716-2-1418939-2
Number of Positions: 56
Pitch: 2.54 mm
Color: Green
Number of Rows: 2
Termination: Solder
Length: 89.86 mm
Shielding: Shielded
Tab Width: 635 µm
Tab Thickness: 635 µm
Width: 30.226 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Flammability Rating: UL94 HB
PCB Thickness: 787.4 µm
Circuit Application: Signal
Number of Signal Positions: 56
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1015716-2-1418939-2 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 2-1418939-2 |