Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1225458-2-1418510-1
Packaging: Box
Number of Positions: 4
Pitch: 3.9878 mm
Color: Black
Number of Rows: 2
Row Spacing: 3.9878 mm
Length: 18.288 mm
Body Material: PBT
Height: 46.6 mm
Width: 16.3 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 130 °C
Circuit Application: Signal
Mating Tab Width: 1.6002 mm
Hybrid Connector: No
Polarized: Yes
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1225458-2-1418510-1 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 2-1418510-1 |