TE Connectivity Automotive Conn Housing, Rcpt, 3Pos; Product Range Te Connectivity 2-1418448-1

Description
AUTOMOTIVE CONN HOUSING, RCPT, 3POS; Product Range:HDSCS Series; Gender:Receptacle; No. of Positions:3Ways; For Use With:AMP HDSCS Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, RCPT, 3POS; Product Range:HDSCS Series; Gender:Receptacle; No. of Positions:3Ways; For Use With:AMP HDSCS Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 3Pos; Product Range Te Connectivity - 18AH0077 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 3Pos; Product Range Te Connectivity
18AH0077
Automotive Conn Housing, Rcpt, 3Pos; Product Range Te Connectivity 18AH0077
AUTOMOTIVE CONN HOUSING, RCPT, 3POS; Product Range:HDSCS Series; Gender:Receptacle; No. of Positions:3Ways; For Use With:AMP HDSCS Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 3POS; Product Range:HDSCS Series; Gender:Receptacle; No. of Positions:3Ways; For Use With:AMP HDSCS Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0077
Product Name Automotive Conn Housing, Rcpt, 3Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 21 mm (0.8268 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details