TE Connectivity Electromechanical Relays & Contactors 2-1415899-2

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 10 G  [.353 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .4 Coil Resistance (OHM) : 360 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 16 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 30 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Carton, Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 10 G  [.353 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .4 Coil Resistance (OHM) : 360 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 16 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 30 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Carton, Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RZ03-1C4-D012 relay is a 12 A, 1 form C (CO) power PCB relay with AgNi 90/10 contacts, designed for 12 VDC coil operation and rated for 16 A switching at 250 VAC up to 85°C. It features a reinforced flux-proof epoxy cover, 5 mm pinning, and supports reflow soldering with a thermal profile compliant with EN61730. The relay has a coil power consumption of 400 mW, 5000 Vrms coil-to-contact insulation, 10 mm clearance and creepage, and meets IEC 60335-1 and IEC 61810-1 standards. Its dimensions are 29 mm length, 12.7 mm width, and 15.7 mm height, with a weight of 10 g, and it is suitable for surface-mount through-panel (THR) applications.

Datasheet Summary
Powered by GS/AI

The RZ03-1C4-D012 relay is a 12 A, 1 form C (CO) power PCB relay with AgNi 90/10 contacts, designed for 12 VDC coil operation and rated for 16 A switching at 250 VAC up to 85°C. It features a reinforced flux-proof epoxy cover, 5 mm pinning, and supports reflow soldering with a thermal profile compliant with EN61730. The relay has a coil power consumption of 400 mW, 5000 Vrms coil-to-contact insulation, 10 mm clearance and creepage, and meets IEC 60335-1 and IEC 61810-1 standards. Its dimensions are 29 mm length, 12.7 mm width, and 15.7 mm height, with a weight of 10 g, and it is suitable for surface-mount through-panel (THR) applications.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1415899-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1415899-2
Electromechanical Relays & Contactors 2-1415899-2
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 10 G  [.353 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .4 Coil Resistance (OHM) : 360 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 16 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 30 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Carton, Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable
  • Product Weight : 10 G  [.353 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ]
  • Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ]
  • Product Height : 15.7 MM  [.618 INCH ]
  • Product Length : 29 MM  [1.141 INCH ]
  • Product Width : 12.7 MM  [.5 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .4
  • Coil Resistance (OHM) : 360
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 16
  • Contact Limiting Breaking Current (AMP) : 16
  • Contact Limiting Continuous Current (AMP) : 16
  • Contact Limiting Making Current (AMP) : 30
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.3 - ≤.6
  • Contact Current Class (AMP) : >10 - ≤16
  • Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ]

Packaging Features


  • Packaging Method : Carton, Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Relays - 2-1415899-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RZ POWER PCB RELAY-1

RZ POWER PCB RELAY-1

Buy Now
Relays - 2-1415899-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay RZ-Series

Relay RZ-Series

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Power Relays - 7181727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
7181727
Power Relays 7181727
TE Connectivity 2-1415899-2

TE Connectivity 2-1415899-2

Supplier's Site
Signal Relays, Up to 2 Amps - 2-1415899-2 - 1035725-2-1415899-2 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - 2-1415899-2
1035725-2-1415899-2
Signal Relays, Up to 2 Amps - 2-1415899-2 1035725-2-1415899-2
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035725-2-1415899-2 Packaging: Carton Termination: PCB Contact Material: Silver, Tin Current Rating: 16 A Number of Contacts: 1 Length: 29 mm Approvals: UL, VDE Mounting: SMD (SMT) Coil Resistance: 360 Ω Coil Current: 33.33 mA Contact Current Rating: 16 A Operate Time: 8 ms Relay Type: General Purpose Coil Type: Non-Latching Release Time: 6 ms Coil Power: 400 mW Height: 15.7 mm Weight: 10.007382 g Power Rating: 400 mW Number of Pins: 8 Width: 12.7 mm Categories: Signal Relays,Up to 2 Amps Case / Package: DIP Alternative Parts (Cross-Reference): ALZ11F12; ALZ11B12; ALZ12B12; 1-1415899-0; 9-1393239-5; RTB14012; G2RL-1-E-CF DC12; G2RL-1-E-DC12; G2RL-14-E DC12; RTD14012; 5-1393239-4RZ03-1C4- D012; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 12.7 mm Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 400 V Max Voltage Rating (AC): 400 V Voltage Rating (DC): 12 V REACH SVHC: Unknown ELV: Compliant Max Current Rating: 16 A Ambient Temperature Range High: 85 °C Throw Configuration: SPDT Coil Voltage (DC): 12 V Contact Voltage Rating (AC): 250 V

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035725-2-1415899-2
Packaging: Carton
Termination: PCB
Contact Material: Silver, Tin
Current Rating: 16 A
Number of Contacts: 1
Length: 29 mm
Approvals: UL, VDE
Mounting: SMD (SMT)
Coil Resistance: 360 Ω
Coil Current: 33.33 mA
Contact Current Rating: 16 A
Operate Time: 8 ms
Relay Type: General Purpose
Coil Type: Non-Latching
Release Time: 6 ms
Coil Power: 400 mW
Height: 15.7 mm
Weight: 10.007382 g
Power Rating: 400 mW
Number of Pins: 8
Width: 12.7 mm
Categories: Signal Relays,Up to 2 Amps
Case / Package: DIP
Alternative Parts (Cross-Reference): ALZ11F12; ALZ11B12; ALZ12B12; 1-1415899-0; 9-1393239-5; RTB14012; G2RL-1-E-CF DC12; G2RL-1-E-DC12; G2RL-14-E DC12; RTD14012; 5-1393239-4RZ03-1C4-D012;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 12.7 mm
Lead Free: Yes
Mount: PCB, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 400 V
Max Voltage Rating (AC): 400 V
Voltage Rating (DC): 12 V
REACH SVHC: Unknown
ELV: Compliant
Max Current Rating: 16 A
Ambient Temperature Range High: 85 °C
Throw Configuration: SPDT
Coil Voltage (DC): 12 V
Contact Voltage Rating (AC): 250 V

Buy Now
Relay, 12Vdc, 16A, Spdt, Tht; Contact Configuration Te Connectivity - 15R2353 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 12Vdc, 16A, Spdt, Tht; Contact Configuration Te Connectivity
15R2353
Relay, 12Vdc, 16A, Spdt, Tht; Contact Configuration Te Connectivity 15R2353
RELAY, 12VDC, 16A, SPDT, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:RZ Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, 12VDC, 16A, SPDT, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:RZ Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Rz03-1C4-D012 Potter&brumfield Te Connectivity - 10AK1173 - Newark, An Avnet Company
Chicago, IL, United States
Rz03-1C4-D012 Potter&brumfield Te Connectivity
10AK1173
Rz03-1C4-D012 Potter&brumfield Te Connectivity 10AK1173
RZ03-1C4-D012

RZ03-1C4-D012

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 2-1415899-2 2-1415899-2 7181727 1035725-2-1415899-2 15R2353 10AK1173
Product Name Electromechanical Relays & Contactors Relays Power Relays Signal Relays, Up to 2 Amps - 2-1415899-2 Relay, 12Vdc, 16A, Spdt, Tht; Contact Configuration Te Connectivity Rz03-1C4-D012 Potter&brumfield Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts 400 volts
DC Power 0.4000 watts
DC Coil Voltage 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393236-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays - 1-1415353-1 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
Electromechanical Relays & Contactors - 1-1393238-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Relays - 1-1393231-0 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers