TE Connectivity Power Relays 2-1415546-5

Description
Body Features Insulation Special Features : 5000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 81 G  [2.857 OZ ] Contact Features Contact Arrangement : 2 Form A (NO) Contact Current Class (AMP) : 16, 10 - 20 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi90/10 Contact Number of Poles : 2 Contact Special Features : 3mm Contact Gap Relay Terminal Type : Quick Connect, Plug-In Dimensions Height Class (Mechanical) (MM) : 70 - 80 Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Clearance Class (MM) : 2.5 - 4 Length Class (Mechanical) (MM) : 35 - 40, 30 - 40 Product Height : 73.5 MM  [2.894 INCH ] Product Length : 35.5 MM  [1.398 INCH ] Product Width : 38.5 MM  [1.516 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Coil Magnetic System : Monostable, AC Coil Power Rating AC (VAMP) : 2.69, 2.26 Coil Power Rating Class (VAMP) : 2 - 3 Coil Resistance (OHM) : 7500 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VAC) : 230 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 30 Contact Switching Load (Min) : 100mA @ 24V Contact Switching Voltage (Max) (VAC) : 440 Contact Voltage Rating (VAC) : 400 Contact Voltage Rating (VDC) : 48 Insulation Creepage Between Contact & Coil : 14.9 MM  [.587 INCH ] Insulation Creepage Class (MM) : 10 - 20 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500, 2500 - 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2500 Mechanical Attachment Relay Mounting Type : Flange Mount, Quick Connect Packaging Features Packaging Method : Carton, Box Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 50 DEGC  [122 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 50 DEGC  [-40 - 122 DEGF ]
Request a Quote
Description
Body Features Insulation Special Features : 5000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 81 G  [2.857 OZ ] Contact Features Contact Arrangement : 2 Form A (NO) Contact Current Class (AMP) : 16, 10 - 20 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi90/10 Contact Number of Poles : 2 Contact Special Features : 3mm Contact Gap Relay Terminal Type : Quick Connect, Plug-In Dimensions Height Class (Mechanical) (MM) : 70 - 80 Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Clearance Class (MM) : 2.5 - 4 Length Class (Mechanical) (MM) : 35 - 40, 30 - 40 Product Height : 73.5 MM  [2.894 INCH ] Product Length : 35.5 MM  [1.398 INCH ] Product Width : 38.5 MM  [1.516 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Coil Magnetic System : Monostable, AC Coil Power Rating AC (VAMP) : 2.69, 2.26 Coil Power Rating Class (VAMP) : 2 - 3 Coil Resistance (OHM) : 7500 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VAC) : 230 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 30 Contact Switching Load (Min) : 100mA @ 24V Contact Switching Voltage (Max) (VAC) : 440 Contact Voltage Rating (VAC) : 400 Contact Voltage Rating (VDC) : 48 Insulation Creepage Between Contact & Coil : 14.9 MM  [.587 INCH ] Insulation Creepage Class (MM) : 10 - 20 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500, 2500 - 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2500 Mechanical Attachment Relay Mounting Type : Flange Mount, Quick Connect Packaging Features Packaging Method : Carton, Box Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 50 DEGC  [122 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 50 DEGC  [-40 - 122 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 2-1415546-5 - TE Connectivity
Berwyn, PA, United States
Power Relays
2-1415546-5
Power Relays 2-1415546-5
Body Features Insulation Special Features : 5000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 81 G  [2.857 OZ ] Contact Features Contact Arrangement : 2 Form A (NO) Contact Current Class (AMP) : 16, 10 - 20 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi90/10 Contact Number of Poles : 2 Contact Special Features : 3mm Contact Gap Relay Terminal Type : Quick Connect, Plug-In Dimensions Height Class (Mechanical) (MM) : 70 - 80 Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Clearance Class (MM) : 2.5 - 4 Length Class (Mechanical) (MM) : 35 - 40, 30 - 40 Product Height : 73.5 MM  [2.894 INCH ] Product Length : 35.5 MM  [1.398 INCH ] Product Width : 38.5 MM  [1.516 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Coil Magnetic System : Monostable, AC Coil Power Rating AC (VAMP) : 2.69, 2.26 Coil Power Rating Class (VAMP) : 2 - 3 Coil Resistance (OHM) : 7500 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VAC) : 230 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 30 Contact Switching Load (Min) : 100mA @ 24V Contact Switching Voltage (Max) (VAC) : 440 Contact Voltage Rating (VAC) : 400 Contact Voltage Rating (VDC) : 48 Insulation Creepage Between Contact & Coil : 14.9 MM  [.587 INCH ] Insulation Creepage Class (MM) : 10 - 20 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500, 2500 - 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2500 Mechanical Attachment Relay Mounting Type : Flange Mount, Quick Connect Packaging Features Packaging Method : Carton, Box Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 50 DEGC  [122 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 50 DEGC  [-40 - 122 DEGF ]

Body Features


  • Insulation Special Features : 5000V Initial Surge Withstand Voltage between Contacts & Coil
  • Product Weight : 81 G  [2.857 OZ ]

Contact Features


  • Contact Arrangement : 2 Form A (NO)
  • Contact Current Class (AMP) : 16, 10 - 20
  • Contact Current Rating (Max) (AMP) : 16
  • Contact Material : AgNi90/10
  • Contact Number of Poles : 2
  • Contact Special Features : 3mm Contact Gap
  • Relay Terminal Type : Quick Connect, Plug-In

Dimensions


  • Height Class (Mechanical) (MM) : 70 - 80
  • Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ]
  • Insulation Clearance Class (MM) : 2.5 - 4
  • Length Class (Mechanical) (MM) : 35 - 40, 30 - 40
  • Product Height : 73.5 MM  [2.894 INCH ]
  • Product Length : 35.5 MM  [1.398 INCH ]
  • Product Width : 38.5 MM  [1.516 INCH ]
  • Width Class (Mechanical) (MM) : 30 - 40

Electrical Characteristics


  • Coil Magnetic System : Monostable, AC
  • Coil Power Rating AC (VAMP) : 2.69, 2.26
  • Coil Power Rating Class (VAMP) : 2 - 3
  • Coil Resistance (OHM) : 7500
  • Coil Special Features : UL Coil Insulation Class B
  • Coil Voltage Rating (VAC) : 230
  • Contact Limiting Breaking Current (AMP) : 16
  • Contact Limiting Continuous Current (AMP) : 16
  • Contact Limiting Making Current (AMP) : 30
  • Contact Switching Load (Min) : 100mA @ 24V
  • Contact Switching Voltage (Max) (VAC) : 440
  • Contact Voltage Rating (VAC) : 400
  • Contact Voltage Rating (VDC) : 48
  • Insulation Creepage Between Contact & Coil : 14.9 MM  [.587 INCH ]
  • Insulation Creepage Class (MM) : 10 - 20
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500, 2500 - 3000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 2500

Mechanical Attachment


  • Relay Mounting Type : Flange Mount, Quick Connect

Packaging Features


  • Packaging Method : Carton, Box

Product Type Features


  • Power Relay Type : Industrial Panel Plug-In

Usage Conditions


  • Environmental Ambient Temperature (Max) : 50 DEGC  [122 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -40 - 50 DEGC  [-40 - 122 DEGF ]
Buy Now
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2-1415546-5
Relays - Power Relays, Over 2 Amps 2-1415546-5
RM525730

RM525730

Supplier's Site

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays
Product Number 2-1415546-5 2-1415546-5
Product Name Power Relays Relays - Power Relays, Over 2 Amps
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 122 F (-40 to 50 C)
Unlock Full Specs
to access all available technical data