Contact Features Contact Arrangement : 2 Form A (NO) Contact Current Class (AMP) : 16 Contact Current Rating (Max) (AMP) : 8 Contact Material : AgNi90/10 Contact Number of Poles : 2 Relay Terminal Type : PCB-THT
Dimensions Insulation Clearance Class (MM) : 8 Product Height (MM) : 15.7
Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 300 - 400 Coil Power Rating DC (MILW) : 400 Coil Resistance (OHM) : 1440 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 24 Contact Switching Voltage (Max) (VAC) : 400 Contact Switching Voltage (Max) (VDC) : 300 Contact Voltage Rating (VAC) : 400 Insulation Creepage Class (MM) : 8
Mechanical Attachment Relay Mounting Type : Printed Circuit Board
Packaging Features Packaging Method : Box & Tube
Product Type Features Power Relay Type : Standard
Usage Conditions Environmental Category of Protection : RTII
Contact Features
- Contact Arrangement : 2 Form A (NO)
- Contact Current Class (AMP) : 16
- Contact Current Rating (Max) (AMP) : 8
- Contact Material : AgNi90/10
- Contact Number of Poles : 2
- Relay Terminal Type : PCB-THT
Dimensions
- Insulation Clearance Class (MM) : 8
- Product Height (MM) : 15.7
Electrical Characteristics
- Coil Magnetic System : Monostable, DC
- Coil Power Rating Class (MILW) : 300 - 400
- Coil Power Rating DC (MILW) : 400
- Coil Resistance (OHM) : 1440
- Coil Special Features : UL Coil Insulation Class F
- Coil Voltage Rating (VDC) : 24
- Contact Switching Voltage (Max) (VAC) : 400
- Contact Switching Voltage (Max) (VDC) : 300
- Contact Voltage Rating (VAC) : 400
- Insulation Creepage Class (MM) : 8
Mechanical Attachment
- Relay Mounting Type : Printed Circuit Board
Packaging Features
- Packaging Method : Box & Tube
Product Type Features
- Power Relay Type : Standard
Usage Conditions
- Environmental Category of Protection : RTII