Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 32 G [1.13 OZ ]
Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 10 - 20, 16 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgCu3 Contact Number of Poles : 1 Contact Special Features : 3mm Contact Gap, Bifurcated/Twin Contacts Relay Terminal Type : PCB-THT
Dimensions Height Class (Mechanical) (MM) : 25 - 30 Insulation Clearance Between Contact & Coil : 8 MM [.315 INCH ] Insulation Clearance Class (MM) : 8, 5 - 8 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 28.5 MM [1.122 INCH ] Product Length : 35.5 MM [1.398 INCH ] Product Width : 16.5 MM [.65 INCH ] Width Class (Mechanical) (MM) : 15 - 20
Electrical Characteristics Coil Magnetic System : Monostable, AC Coil Power Rating AC (VAMP) : 1.8 Coil Power Rating Class (VAMP) : 1 - 2 Coil Resistance (OHM) : 3100 Coil Voltage Rating (VAC) : 110 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 400 Contact Switching Voltage (Max) (VDC) : 270 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 8 MM [.315 INCH ] Insulation Creepage Class (MM) : 8, 5.5 - 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000, 4000 - 5000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000
Mechanical Attachment Relay Mounting Type : Printed Circuit Board
Packaging Features Packaging Method : Tray
Product Type Features Power Relay Type : Standard
Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : -20 - 70 Environmental Category of Protection : RTI
Body Features
- Insulation Special Features : Tracking Index of Relay Base PTI250
- Product Weight : 32 G [1.13 OZ ]
Contact Features
- Contact Arrangement : 1 Form A (NO)
- Contact Current Class (AMP) : 10 - 20, 16
- Contact Current Rating (Max) (AMP) : 16
- Contact Material : AgCu3
- Contact Number of Poles : 1
- Contact Special Features : 3mm Contact Gap, Bifurcated/Twin Contacts
- Relay Terminal Type : PCB-THT
Dimensions
- Height Class (Mechanical) (MM) : 25 - 30
- Insulation Clearance Between Contact & Coil : 8 MM [.315 INCH ]
- Insulation Clearance Class (MM) : 8, 5 - 8
- Length Class (Mechanical) (MM) : 35 - 40
- Product Height : 28.5 MM [1.122 INCH ]
- Product Length : 35.5 MM [1.398 INCH ]
- Product Width : 16.5 MM [.65 INCH ]
- Width Class (Mechanical) (MM) : 15 - 20
Electrical Characteristics
- Coil Magnetic System : Monostable, AC
- Coil Power Rating AC (VAMP) : 1.8
- Coil Power Rating Class (VAMP) : 1 - 2
- Coil Resistance (OHM) : 3100
- Coil Voltage Rating (VAC) : 110
- Contact Limiting Breaking Current (AMP) : 16
- Contact Limiting Continuous Current (AMP) : 16
- Contact Limiting Making Current (AMP) : 25
- Contact Switching Voltage (Max) (VAC) : 400
- Contact Switching Voltage (Max) (VDC) : 270
- Contact Voltage Rating (VAC) : 250
- Insulation Creepage Between Contact & Coil : 8 MM [.315 INCH ]
- Insulation Creepage Class (MM) : 8, 5.5 - 8
- Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000, 4000 - 5000
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000
Mechanical Attachment
- Relay Mounting Type : Printed Circuit Board
Packaging Features
Product Type Features
- Power Relay Type : Standard
Usage Conditions
- Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ]
- Environmental Ambient Temperature Class (DEGC) : -20 - 70
- Environmental Category of Protection : RTI