TE Connectivity ™ PMIC - PMIC - Motor Drivers, Controllers - 2-1415538-8 2-1415538-8

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041922-2-1415538-8 Termination: PCB Length: 29 mm Coil Resistance: 321 Ω Coil Current: 46.73 A Contact Current Rating: 6 A Coil Power: 800 mW Height: 25.5016 mm Weight: 20 g Width: 12.6 mm Categories: PMIC - Motor Drivers,Controllers Alternative Parts (Cross-Reference): 2-1415538-8V23047-A1 015-A501; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant ELV: Compliant Contact Voltage Rating (AC): 250 V
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041922-2-1415538-8 Termination: PCB Length: 29 mm Coil Resistance: 321 Ω Coil Current: 46.73 A Contact Current Rating: 6 A Coil Power: 800 mW Height: 25.5016 mm Weight: 20 g Width: 12.6 mm Categories: PMIC - Motor Drivers,Controllers Alternative Parts (Cross-Reference): 2-1415538-8V23047-A1 015-A501; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant ELV: Compliant Contact Voltage Rating (AC): 250 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - 2-1415538-8 - 1041922-2-1415538-8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - 2-1415538-8
1041922-2-1415538-8
PMIC - PMIC - Motor Drivers, Controllers - 2-1415538-8 1041922-2-1415538-8
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041922-2-1415538-8 Termination: PCB Length: 29 mm Coil Resistance: 321 Ω Coil Current: 46.73 A Contact Current Rating: 6 A Coil Power: 800 mW Height: 25.5016 mm Weight: 20 g Width: 12.6 mm Categories: PMIC - Motor Drivers,Controllers Alternative Parts (Cross-Reference): 2-1415538-8V23047-A1 015-A501; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant ELV: Compliant Contact Voltage Rating (AC): 250 V

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041922-2-1415538-8
Termination: PCB
Length: 29 mm
Coil Resistance: 321 Ω
Coil Current: 46.73 A
Contact Current Rating: 6 A
Coil Power: 800 mW
Height: 25.5016 mm
Weight: 20 g
Width: 12.6 mm
Categories: PMIC - Motor Drivers,Controllers
Alternative Parts (Cross-Reference): 2-1415538-8V23047-A1015-A501;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
ELV: Compliant
Contact Voltage Rating (AC): 250 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Motion Controllers
Product Number 1041922-2-1415538-8
Product Name PMIC - PMIC - Motor Drivers, Controllers - 2-1415538-8
Operating Temperature 70 C (158 F)
Unlock Full Specs
to access all available technical data

Similar Products