TE Connectivity Power Relays 2-1415033-1

Description
Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 8 G  [.282 OZ ] Contact Features Contact Current Class (AMP) : 5 - 10, 16 Contact Plating Material : Gold Dimensions Height Class (Mechanical) (MM) : 12 - 13 Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Length Class (Mechanical) (MM) : 25 - 30 Product Height : 12.3 MM  [.484 INCH ] Product Length : 28.5 MM  [1.122 INCH ] Product Width : 10.1 MM  [.398 INCH ] Width Class (Mechanical) (MM) : 10 - 12 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 200 - 300 Coil Power Rating DC (MILW) : 245 Coil Resistance (OHM) : 9391 Coil Voltage Rating (VDC) : 48 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTIII
Request a Quote
Description
Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 8 G  [.282 OZ ] Contact Features Contact Current Class (AMP) : 5 - 10, 16 Contact Plating Material : Gold Dimensions Height Class (Mechanical) (MM) : 12 - 13 Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Length Class (Mechanical) (MM) : 25 - 30 Product Height : 12.3 MM  [.484 INCH ] Product Length : 28.5 MM  [1.122 INCH ] Product Width : 10.1 MM  [.398 INCH ] Width Class (Mechanical) (MM) : 10 - 12 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 200 - 300 Coil Power Rating DC (MILW) : 245 Coil Resistance (OHM) : 9391 Coil Voltage Rating (VDC) : 48 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTIII
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 2-1415033-1 - TE Connectivity
Berwyn, PA, United States
Power Relays
2-1415033-1
Power Relays 2-1415033-1
Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 8 G  [.282 OZ ] Contact Features Contact Current Class (AMP) : 5 - 10, 16 Contact Plating Material : Gold Dimensions Height Class (Mechanical) (MM) : 12 - 13 Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Length Class (Mechanical) (MM) : 25 - 30 Product Height : 12.3 MM  [.484 INCH ] Product Length : 28.5 MM  [1.122 INCH ] Product Width : 10.1 MM  [.398 INCH ] Width Class (Mechanical) (MM) : 10 - 12 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 200 - 300 Coil Power Rating DC (MILW) : 245 Coil Resistance (OHM) : 9391 Coil Voltage Rating (VDC) : 48 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTIII

Body Features


  • Insulation Special Features : Tracking Index of Relay Base PTI250
  • Product Weight : 8 G  [.282 OZ ]

Contact Features


  • Contact Current Class (AMP) : 5 - 10, 16
  • Contact Plating Material : Gold

Dimensions


  • Height Class (Mechanical) (MM) : 12 - 13
  • Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ]
  • Length Class (Mechanical) (MM) : 25 - 30
  • Product Height : 12.3 MM  [.484 INCH ]
  • Product Length : 28.5 MM  [1.122 INCH ]
  • Product Width : 10.1 MM  [.398 INCH ]
  • Width Class (Mechanical) (MM) : 10 - 12

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 200 - 300
  • Coil Power Rating DC (MILW) : 245
  • Coil Resistance (OHM) : 9391
  • Coil Voltage Rating (VDC) : 48
  • Contact Limiting Breaking Current (AMP) : 8
  • Contact Limiting Continuous Current (AMP) : 8
  • Contact Limiting Making Current (AMP) : 8
  • Contact Limiting Short-Time Current (AMP) : 8
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Insulation Creepage Class (MM) : 5.5 - 8
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Packaging Features


  • Packaging Method : Box & Tube, Tube

Product Type Features


  • Power Relay Type : Standard

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 50 - 70
  • Environmental Category of Protection : RTIII
Buy Now
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2-1415033-1
Relays - Power Relays, Over 2 Amps 2-1415033-1
RELAY GEN PURPOSE SPDT 8A 48V

RELAY GEN PURPOSE SPDT 8A 48V

Supplier's Site

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays
Product Number 2-1415033-1 2-1415033-1
Product Name Power Relays Relays - Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS
AC Voltage 400 volts
DC Power 0.2450 watts
DC Coil Voltage 48 volts 48 volts
Resistance 9391 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1393230-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers
Relays - Power Relays, Over 2 Amps - 989418-1-1393204-4 - Win Source Electronics
Specs
Resistance 33 ohms
Mounting PCBoard; Through Hole
View Details
5 suppliers
General Purpose Relays - 1-1415033-1 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
2 suppliers
General Purpose Relays - 1-1393230-6 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details