TE Connectivity Automotive PCB Single Relays 2-1414987-3

Description
Body Features Weight : 4 G  [.141 OZ ] Contact Features Contact Base Material : Silver Alloy PCB Single Relay Contact Arrangement : 1 Form C (CO) PCB Single Relay Contact Current Class : 20 - 30 A PCB Single Relay Terminal Type : PCB-THT Dimensions Height : 9.9 MM  [.39 INCH ] Height Class (Mechanical) : 9 - 10 mm Length : 12 MM  [.472 INCH ] Length Class (Mechanical) : 10 - 12 mm Width : 12.9 MM  [.508 INCH ] Width Class (Mechanical) : 12 - 16 mm Electrical Characteristics Coil Power Rating (DC) (MILW) : 796 Coil Power Rating Class : 600 - 800 mW Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 30 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 15, 20 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 PCB Single Relay Coil Magnetic System : Monostable, DC PCB Single Relay Coil Resistance (OHM) : 181 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 12 Mechanical Attachment Mounting Type : Printed Circuit Board Product Type Features Product Type : Relay Relay Type : Micro Relay K (THT) Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Ambient Temperature Class : 85 - 105°C Environmental Category of Protection : RTIII
Request a Quote
Description
Body Features Weight : 4 G  [.141 OZ ] Contact Features Contact Base Material : Silver Alloy PCB Single Relay Contact Arrangement : 1 Form C (CO) PCB Single Relay Contact Current Class : 20 - 30 A PCB Single Relay Terminal Type : PCB-THT Dimensions Height : 9.9 MM  [.39 INCH ] Height Class (Mechanical) : 9 - 10 mm Length : 12 MM  [.472 INCH ] Length Class (Mechanical) : 10 - 12 mm Width : 12.9 MM  [.508 INCH ] Width Class (Mechanical) : 12 - 16 mm Electrical Characteristics Coil Power Rating (DC) (MILW) : 796 Coil Power Rating Class : 600 - 800 mW Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 30 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 15, 20 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 PCB Single Relay Coil Magnetic System : Monostable, DC PCB Single Relay Coil Resistance (OHM) : 181 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 12 Mechanical Attachment Mounting Type : Printed Circuit Board Product Type Features Product Type : Relay Relay Type : Micro Relay K (THT) Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Ambient Temperature Class : 85 - 105°C Environmental Category of Protection : RTIII
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Micro Relay K (THT) is a printed circuit board single relay designed for automotive applications such as door locks, window lifters, and wiper control. It features a 1 form C (CO) contact arrangement with silver alloy contacts, rated for 12VDC and a limiting continuous current of 20A at 85°C and 15A at 105°C. The relay has a coil resistance of 181Ω at 23°C and operates at 12VDC with a power consumption of 0.80W. It supports both wave and reflow soldering and meets IEC 61810-1 standards with RT III environmental protection. Dimensions are 12.9mm in length, 12.0mm in width, and 9.9mm in height. The relay weighs approximately 4g and complies with EU RoHS/ELV requirements.

Datasheet Summary
Powered by GS/AI

The Micro Relay K (THT) is a printed circuit board single relay designed for automotive applications such as door locks, window lifters, and wiper control. It features a 1 form C (CO) contact arrangement with silver alloy contacts, rated for 12VDC and a limiting continuous current of 20A at 85°C and 15A at 105°C. The relay has a coil resistance of 181Ω at 23°C and operates at 12VDC with a power consumption of 0.80W. It supports both wave and reflow soldering and meets IEC 61810-1 standards with RT III environmental protection. Dimensions are 12.9mm in length, 12.0mm in width, and 9.9mm in height. The relay weighs approximately 4g and complies with EU RoHS/ELV requirements.

Suppliers

Company
Product
Description
Supplier Links
Automotive PCB Single Relays - 2-1414987-3 - TE Connectivity
Berwyn, PA, United States
Automotive PCB Single Relays
2-1414987-3
Automotive PCB Single Relays 2-1414987-3
Body Features Weight : 4 G  [.141 OZ ] Contact Features Contact Base Material : Silver Alloy PCB Single Relay Contact Arrangement : 1 Form C (CO) PCB Single Relay Contact Current Class : 20 - 30 A PCB Single Relay Terminal Type : PCB-THT Dimensions Height : 9.9 MM  [.39 INCH ] Height Class (Mechanical) : 9 - 10 mm Length : 12 MM  [.472 INCH ] Length Class (Mechanical) : 10 - 12 mm Width : 12.9 MM  [.508 INCH ] Width Class (Mechanical) : 12 - 16 mm Electrical Characteristics Coil Power Rating (DC) (MILW) : 796 Coil Power Rating Class : 600 - 800 mW Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 30 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 15, 20 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 PCB Single Relay Coil Magnetic System : Monostable, DC PCB Single Relay Coil Resistance (OHM) : 181 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 12 Mechanical Attachment Mounting Type : Printed Circuit Board Product Type Features Product Type : Relay Relay Type : Micro Relay K (THT) Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Ambient Temperature Class : 85 - 105°C Environmental Category of Protection : RTIII

Body Features


  • Weight : 4 G  [.141 OZ ]

Contact Features


  • Contact Base Material : Silver Alloy
  • PCB Single Relay Contact Arrangement : 1 Form C (CO)
  • PCB Single Relay Contact Current Class : 20 - 30 A
  • PCB Single Relay Terminal Type : PCB-THT

Dimensions


  • Height : 9.9 MM  [.39 INCH ]
  • Height Class (Mechanical) : 9 - 10 mm
  • Length : 12 MM  [.472 INCH ]
  • Length Class (Mechanical) : 10 - 12 mm
  • Width : 12.9 MM  [.508 INCH ]
  • Width Class (Mechanical) : 12 - 16 mm

Electrical Characteristics


  • Coil Power Rating (DC) (MILW) : 796
  • Coil Power Rating Class : 600 - 800 mW
  • Contact Limiting Breaking Current (AMP) : 30
  • Contact Limiting Continuous Current (AMP) : 30
  • Contact Limiting Making Current (AMP) : 40
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Current Rating (85°C) (AMP) : 15, 20
  • Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • PCB Single Relay Coil Magnetic System : Monostable, DC
  • PCB Single Relay Coil Resistance (OHM) : 181
  • Rated Coil Voltage (VDC) : 12
  • Rated Voltage (VDC) : 12

Mechanical Attachment


  • Mounting Type : Printed Circuit Board

Product Type Features


  • Product Type : Relay
  • Relay Type : Micro Relay K (THT)

Usage Conditions


  • Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Environmental Ambient Temperature Class : 85 - 105°C
  • Environmental Category of Protection : RTIII
Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
2-1414987-3
General Purpose Relays 2-1414987-3
General Purpose Relays V23086C1002A803-EV-C BOX

General Purpose Relays V23086C1002A803-EV-CBOX

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2-1414987-3 2-1414987-3
Product Name Automotive PCB Single Relays General Purpose Relays
Relay Type Automotive General
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393154-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
Relays - 1-1414182-0 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393194-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 221 F (-30 to 105 C)
AC Voltage 277 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393139-6 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
AC Power 6.3 VA
View Details
2 suppliers