Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103607-2-1414987-3
Packaging: Bulk
Termination: PCB
Contact Material: Silver, Tin
Current Rating: 20 A
Length: 11.9888 mm
Coil Resistance: 181 Ω
Coil Current: 55.25 mA
Contact Current Rating: 40 A
Operate Time: 3 ms
Relay Type: Relay
Coil Power: 796 mW
Height: 9.9 mm
Weight: 3.997283 g
Number of Pins: 5
Width: 12.9032 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): V23101D106B201; V23086C1001A403; 4-1419172-4; TSC-109L3H 000;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 12.9 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
ELV: Compliant
Max Current Rating: 40 A
Throw Configuration: SPDT
Coil Voltage (DC): 10 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1103607-2-1414987-3 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 2-1414987-3 |