TE Connectivity Backplane Connector, Header, 4 Position; Product Range Te Connectivity 2-1410271-0

Description
BACKPLANE CONNECTOR, HEADER, 4 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:4Contacts; Pitch Spacing:3.6mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:1Rows; Row Pitch:-; Connector Type:BackplaneRoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, HEADER, 4 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:4Contacts; Pitch Spacing:3.6mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:1Rows; Row Pitch:-; Connector Type:BackplaneRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 4 Position; Product Range Te Connectivity - 42K6783 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 4 Position; Product Range Te Connectivity
42K6783
Backplane Connector, Header, 4 Position; Product Range Te Connectivity 42K6783
BACKPLANE CONNECTOR, HEADER, 4 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:4Contacts; Pitch Spacing:3.6mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:1Rows; Row Pitch:-; Connector Type:BackplaneRoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 4 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:4Contacts; Pitch Spacing:3.6mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:1Rows; Row Pitch:-; Connector Type:BackplaneRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 42K6783
Product Name Backplane Connector, Header, 4 Position; Product Range Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, Header, 16Pos, 1Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 30AK1385 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Headers & Wire Housings - 102321-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details