TE Connectivity Relay Socket, 11Way; Socket Mounting Schrack Te Connectivity 2-1393844-5

Description
RELAY SOCKET, 11WAY; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:16A; Voltage Rating:250VAC; Product Range:-; SVHC:No SVHC (27-Jun-2018); Accessory Type:Relay Socket; For Use With:Tyco RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET, 11WAY; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:16A; Voltage Rating:250VAC; Product Range:-; SVHC:No SVHC (27-Jun-2018); Accessory Type:Relay Socket; For Use With:Tyco RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket, 11Way; Socket Mounting Schrack Te Connectivity - 74T0518 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 11Way; Socket Mounting Schrack Te Connectivity
74T0518
Relay Socket, 11Way; Socket Mounting Schrack Te Connectivity 74T0518
RELAY SOCKET, 11WAY; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:16A; Voltage Rating:250VAC; Product Range:-; SVHC:No SVHC (27-Jun-2018); Accessory Type:Relay Socket; For Use With:Tyco RoHS Compliant: Yes

RELAY SOCKET, 11WAY; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:16A; Voltage Rating:250VAC; Product Range:-; SVHC:No SVHC (27-Jun-2018); Accessory Type:Relay Socket; For Use With:Tyco RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 74T0518
Product Name Relay Socket, 11Way; Socket Mounting Schrack Te Connectivity
Number of Pins/Blades 11-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2534050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
Voltage 250 volts
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Relay Sockets, Solder Dip/7 Pin - SMT1-7P-AL53 - JC Cherry, Inc.
Specs
Mounting Style Surface
Terminal Type Solder
Number of Pins/Blades 7-Pin/Blade
View Details