Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 1 Contact Current Rating (Max) (AMP) : 1 Contact Material : PdNi+Au Contact Number of Poles : 1 Relay Terminal Type : PCB-THT
Electrical Characteristics Coil Magnetic System : Bistable, 1 Coil Coil Power Rating DC (MILW) : 37 Coil Resistance (OHM) : 61 Coil Voltage Rating (VDC) : 1.5 Contact Switching Load (Min) : 10mA @ .02V Contact Switching Voltage (Max) (VAC) : 150 Contact Switching Voltage (Max) (VDC) : 125 Contact Voltage Rating (VAC) : 150 Contact Voltage Rating (VDC) : 125
Mechanical Attachment Relay Mounting Type : Through Hole
Packaging Features Packaging Method : Tube
Product Type Features Power Relay Type : Standard
Contact Features
- Contact Arrangement : 1 Form C (CO)
- Contact Current Class (AMP) : 1
- Contact Current Rating (Max) (AMP) : 1
- Contact Material : PdNi+Au
- Contact Number of Poles : 1
- Relay Terminal Type : PCB-THT
Electrical Characteristics
- Coil Magnetic System : Bistable, 1 Coil
- Coil Power Rating DC (MILW) : 37
- Coil Resistance (OHM) : 61
- Coil Voltage Rating (VDC) : 1.5
- Contact Switching Load (Min) : 10mA @ .02V
- Contact Switching Voltage (Max) (VAC) : 150
- Contact Switching Voltage (Max) (VDC) : 125
- Contact Voltage Rating (VAC) : 150
- Contact Voltage Rating (VDC) : 125
Mechanical Attachment
- Relay Mounting Type : Through Hole
Packaging Features
Product Type Features
- Power Relay Type : Standard