TE Connectivity Power Relays 2-1393774-3

Description
Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 1 Contact Current Rating (Max) (AMP) : 1 Contact Material : PdNi+Au Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Electrical Characteristics Coil Magnetic System : Bistable, 1 Coil Coil Power Rating DC (MILW) : 50 Coil Resistance (OHM) : 4500 Coil Voltage Rating (VDC) : 15 Contact Switching Load (Min) : 10mA @ .02V Contact Switching Voltage (Max) (VAC) : 150 Contact Switching Voltage (Max) (VDC) : 125 Contact Voltage Rating (VAC) : 150 Contact Voltage Rating (VDC) : 125 Mechanical Attachment Relay Mounting Type : Through Hole Packaging Features Packaging Method : Tube Product Type Features Power Relay Type : Standard
Request a Quote
Description
Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 1 Contact Current Rating (Max) (AMP) : 1 Contact Material : PdNi+Au Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Electrical Characteristics Coil Magnetic System : Bistable, 1 Coil Coil Power Rating DC (MILW) : 50 Coil Resistance (OHM) : 4500 Coil Voltage Rating (VDC) : 15 Contact Switching Load (Min) : 10mA @ .02V Contact Switching Voltage (Max) (VAC) : 150 Contact Switching Voltage (Max) (VDC) : 125 Contact Voltage Rating (VAC) : 150 Contact Voltage Rating (VDC) : 125 Mechanical Attachment Relay Mounting Type : Through Hole Packaging Features Packaging Method : Tube Product Type Features Power Relay Type : Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 2-1393774-3 - TE Connectivity
Berwyn, PA, United States
Power Relays
2-1393774-3
Power Relays 2-1393774-3
Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 1 Contact Current Rating (Max) (AMP) : 1 Contact Material : PdNi+Au Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Electrical Characteristics Coil Magnetic System : Bistable, 1 Coil Coil Power Rating DC (MILW) : 50 Coil Resistance (OHM) : 4500 Coil Voltage Rating (VDC) : 15 Contact Switching Load (Min) : 10mA @ .02V Contact Switching Voltage (Max) (VAC) : 150 Contact Switching Voltage (Max) (VDC) : 125 Contact Voltage Rating (VAC) : 150 Contact Voltage Rating (VDC) : 125 Mechanical Attachment Relay Mounting Type : Through Hole Packaging Features Packaging Method : Tube Product Type Features Power Relay Type : Standard

Contact Features


  • Contact Arrangement : 1 Form C (CO)
  • Contact Current Class (AMP) : 1
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Material : PdNi+Au
  • Contact Number of Poles : 1
  • Relay Terminal Type : PCB-THT

Electrical Characteristics


  • Coil Magnetic System : Bistable, 1 Coil
  • Coil Power Rating DC (MILW) : 50
  • Coil Resistance (OHM) : 4500
  • Coil Voltage Rating (VDC) : 15
  • Contact Switching Load (Min) : 10mA @ .02V
  • Contact Switching Voltage (Max) (VAC) : 150
  • Contact Switching Voltage (Max) (VDC) : 125
  • Contact Voltage Rating (VAC) : 150
  • Contact Voltage Rating (VDC) : 125

Mechanical Attachment


  • Relay Mounting Type : Through Hole

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Power Relay Type : Standard
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 2-1393774-3
Product Name Power Relays
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Relay Type General
View Details
Electromechanical Relays & Contactors - 1-1393116-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 185 F (-45 to 85 C)
DC Power 1.25 watts
View Details
2 suppliers
Power Relays - 1-1393114-7 - TE Connectivity
Specs
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details
Signal Relays - 1-1393818-8 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers