Conn 1.6/5.6 RCP 75Ohm Solder RA Thru-Hole Gold Product overview: 2-1393681-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-2-1393681-3 can be used for catalog matching and distributor lookup.
Connectors
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 728735-2-1393681-3
Packaging: Bulk
Mounting Style: Panel Mount, Through Hole, Right Angle
Features: Board Lock
Connector Type: Jack, Female Socket
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: 1.6/5.6
Frequency - Max: 8GHz
Number of Ports: 1
Impedance: 75Ohm
Mounting Feature: Bulkhead - Front Side Nut
Shield Termination: Solder
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polyetheretherketone
Mating Cycles: 500
Categories: Connectors, Interconnects
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
V23612A1227A 4=LP-KUPPLER
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 437-2-1393681-3 | 2-1393681-3 | 728735-2-1393681-3 | 76AC2733 |
| Product Name | 75Ohm Electronic Connector | Coaxial Connectors (RF) - 2-1393681-3 | V23612A1227A 4=Lp-Kuppler Amp - Te Connectivity | |
| Gender | Female / Jack |