TE Connectivity ™ RF Connectors / Coaxial Connectors 2-1393680-6

Description
RF Connectors / Coaxial Connectors V23612A 602G 76A GEHAEUSEKUPPL
Datasheet
Description
RF Connectors / Coaxial Connectors V23612A 602G 76A GEHAEUSEKUPPL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 2-1393680-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2-1393680-6
RF Connectors / Coaxial Connectors 2-1393680-6
RF Connectors / Coaxial Connectors V23612A 602G 76A GEHAEUSEKUPPL

RF Connectors / Coaxial Connectors V23612A 602G 76A GEHAEUSEKUPPL

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 2-1393680-6
Product Name RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059573-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
BNC Female To BNC Female RF Adapter - ET-BFS-BFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
M39029 Connectors, Size 8 Socket 50 ohm - 190739 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Cable Connectors - NCN-MCB-R600-2 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details