TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2-1393561-8

Description
Body Features Primary Product Material : Steel Dimensions Product Feature Length : 29.9 MM  [1.17 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Steel Dimensions Product Feature Length : 29.9 MM  [1.17 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2-1393561-8 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2-1393561-8
Connector Hardware, Mounts, Locks & Retainers 2-1393561-8
Body Features Primary Product Material : Steel Dimensions Product Feature Length : 29.9 MM  [1.17 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Steel

Dimensions


  • Product Feature Length : 29.9 MM  [1.17 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Screw
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 2-1393561-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2-1393561-8
D-Sub Connectors 2-1393561-8
SUB D SCHRAUBE

SUB D SCHRAUBE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2-1393561-8
D-Sub Connectors 2-1393561-8
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
Electronic Connector
447-2-1393561-8
Electronic Connector 447-2-1393561-8
Connector Accessories D-Sub Jackscrew Black Nickel Over Copper Bulk Product overview: 2-1393561-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Tools & Hardware. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 447-2-1393561-8 can be used for catalog matching and distributor lookup.

Connector Accessories D-Sub Jackscrew Black Nickel Over Copper Bulk Product overview: 2-1393561-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Tools & Hardware. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 447-2-1393561-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
V42254A 262V 18=Sub D Schraube Amp - Te Connectivity - 41AJ5226 - Newark, An Avnet Company
Chicago, IL, United States
V42254A 262V 18=Sub D Schraube Amp - Te Connectivity
41AJ5226
V42254A 262V 18=Sub D Schraube Amp - Te Connectivity 41AJ5226
V42254A 262V 18=SUB D SCHRAUBE

V42254A 262V 18=SUB D SCHRAUBE

Supplier's Site
D-Sub, D-Shaped Connector Jackscrews - 2-1393561-8 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
2-1393561-8
D-Sub, D-Shaped Connector Jackscrews 2-1393561-8
D-SUB ACCS

D-SUB ACCS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1393561-8 2-1393561-8 447-2-1393561-8 41AJ5226 2-1393561-8
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors Electronic Connector V42254A 262V 18=Sub D Schraube Amp - Te Connectivity D-Sub, D-Shaped Connector Jackscrews
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products