TE Connectivity D-Shaped Connectors 2-1393480-8

Description
Body Features Primary Product Color : Gray Shell Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2.2 Contact Mating Area Plating Material : Gold (Au) Contact Options : Order Separately Contact Size : Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, M3 Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Shell Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2.2 Contact Mating Area Plating Material : Gold (Au) Contact Options : Order Separately Contact Size : Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, M3 Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 2-1393480-8 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
2-1393480-8
D-Shaped Connectors 2-1393480-8
Body Features Primary Product Color : Gray Shell Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2.2 Contact Mating Area Plating Material : Gold (Au) Contact Options : Order Separately Contact Size : Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, M3 Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 9

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 2.2
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Options : Order Separately
  • Contact Size : Size 20
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Threaded Insert, M3

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 1
  • Connector System : Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 2-1393480-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2-1393480-8
D-Sub Connectors 2-1393480-8
SUB D FEDERLEI

SUB D FEDERLEI

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2-1393480-8
D-Sub Connectors 2-1393480-8
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub Standard Connectors V23529B1122B225=SUB D FEDERLEI - 792-2-1393480-8 - Utmel Electronic Limited
Hong Kong, China
D-Sub Standard Connectors V23529B1122B225=SUB D FEDERLEI
792-2-1393480-8
D-Sub Standard Connectors V23529B1122B225=SUB D FEDERLEI 792-2-1393480-8
D-Sub Standard Connectors V23529B1122B225=SUB D FEDERLEI

D-Sub Standard Connectors V23529B1122B225=SUB D FEDERLEI

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1393480-8 2-1393480-8 792-2-1393480-8
Product Name D-Shaped Connectors D-Sub Connectors D-Sub Standard Connectors V23529B1122B225=SUB D FEDERLEI
Connector Type Wire to Board Connector D-Sub Connector
Mounting Board Mount Through Hole
Current Rating 2.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218440-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
D-Shaped Connectors - 1218749-5 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103648-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
D-Sub, D-Shaped Connector Accessories - A125303-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details