TE Connectivity Solder D-Sub Connectors 2-1393480-0

Description
Body Features Primary Product Color : Gray Shell Plating Material : Tin Configuration Features Number of Positions : 37 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2.2 Contact Options : Order Separately Housing Features Centerline (Pitch) : 2.76 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Shell Plating Material : Tin Configuration Features Number of Positions : 37 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2.2 Contact Options : Order Separately Housing Features Centerline (Pitch) : 2.76 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solder D-Sub Connectors - 2-1393480-0 - TE Connectivity
Berwyn, PA, United States
Solder D-Sub Connectors
2-1393480-0
Solder D-Sub Connectors 2-1393480-0
Body Features Primary Product Color : Gray Shell Plating Material : Tin Configuration Features Number of Positions : 37 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2.2 Contact Options : Order Separately Housing Features Centerline (Pitch) : 2.76 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 37

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 2.2
  • Contact Options : Order Separately

Housing Features


  • Centerline (Pitch) : 2.76 MM  [.108 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 4
  • Connector System : Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub Connectors - 2-1393480-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2-1393480-0
D-Sub Connectors 2-1393480-0
SUB D FEDERLEI

SUB D FEDERLEI

Buy Now
V23529B1121B237=D Sub Federlei Rohs Compliant Amp - Te Connectivity - 12H2350 - Newark, An Avnet Company
Chicago, IL, United States
V23529B1121B237=D Sub Federlei Rohs Compliant Amp - Te Connectivity
12H2350
V23529B1121B237=D Sub Federlei Rohs Compliant Amp - Te Connectivity 12H2350
V23529B1121B237=D Sub FEDERLEI RoHS Compliant: Yes

V23529B1121B237=D Sub FEDERLEI RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1393480-0 2-1393480-0 12H2350
Product Name Solder D-Sub Connectors D-Sub Connectors V23529B1121B237=D Sub Federlei Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Board Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1236089-3 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Headers, Male Pins - A28486-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 267 volts
View Details
6 suppliers
Ribbon Cable Connectors - 104313-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers