TE Connectivity Rectangular Connector Contacts 2-1393366-2

Description
GET-SOCKET TERMINAL, SILVER VE
Request a Quote Datasheet
Description
GET-SOCKET TERMINAL, SILVER VE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-2-1393366-2CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2-1393366-2CT-ND
Rectangular Connector Contacts 17-2-1393366-2CT-ND
GET-SOCKET TERMINAL, SILVER VE

GET-SOCKET TERMINAL, SILVER VE

Buy Now Datasheet
Rectangular Connector Contacts - 17-2-1393366-2TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2-1393366-2TR-ND
Rectangular Connector Contacts 17-2-1393366-2TR-ND
GET-SOCKET TERMINAL, SILVER VE

GET-SOCKET TERMINAL, SILVER VE

Buy Now Datasheet
Automotive Contact, Socket, Crimp, 18Awg; Product Range Amp - Te Connectivity - 69AC4707 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp, 18Awg; Product Range Amp - Te Connectivity
69AC4707
Automotive Contact, Socket, Crimp, 18Awg; Product Range Amp - Te Connectivity 69AC4707
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 18AWG; Product Range:GET 0.64 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; Contact Material:Copper Alloy; Contact Plating:Silver RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP, 18AWG; Product Range:GET 0.64 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; Contact Material:Copper Alloy; Contact Plating:Silver RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-2-1393366-2CT-ND 69AC4707
Product Name Rectangular Connector Contacts Automotive Contact, Socket, Crimp, 18Awg; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products