TE Connectivity Automotive Connectors 2-1393310-0

Description
TERMINAL,CRMP,QC.250 ,
Request a Quote
Description
TERMINAL,CRMP,QC.250 ,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 2-1393310-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
2-1393310-0
Automotive Connectors 2-1393310-0
TERMINAL,CRMP,QC.250 ,

TERMINAL,CRMP,QC.250,

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
2-1393310-0
Automotive Connectors 2-1393310-0
PLIR SKTS & TERMIANLS

PLIR SKTS & TERMIANLS

Buy Now
Female Disconnect, 12-10Awg, Uninsul; Product Range Te Connectivity - 32AH7298 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 12-10Awg, Uninsul; Product Range Te Connectivity
32AH7298
Female Disconnect, 12-10Awg, Uninsul; Product Range Te Connectivity 32AH7298
FEMALE DISCONNECT, 12-10AWG, UNINSUL; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Insulator Colour:-; Conductor Area CSA:-; RoHS Compliant: Yes

FEMALE DISCONNECT, 12-10AWG, UNINSUL; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Insulator Colour:-; Conductor Area CSA:-; RoHS Compliant: Yes

Supplier's Site
Female Disconnect, 12-10Awg, Uninsul; Product Range Te Connectivity - 18AH0070 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 12-10Awg, Uninsul; Product Range Te Connectivity
18AH0070
Female Disconnect, 12-10Awg, Uninsul; Product Range Te Connectivity 18AH0070
FEMALE DISCONNECT, 12-10AWG, UNINSUL; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Insulator Colour:-; Conductor Area CSA:-; RoHS Compliant: Yes

FEMALE DISCONNECT, 12-10AWG, UNINSUL; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Insulator Colour:-; Conductor Area CSA:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1393310-0 2-1393310-0 32AH7298
Product Name Automotive Connectors Automotive Connectors Female Disconnect, 12-10Awg, Uninsul; Product Range Te Connectivity
Connector Type Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190109 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details