Body Features Actuator Color : Black Bezel Color : Black
Configuration Features Circuit Function : Series Trip Number of Poles : 1
Contact Features Trip Time at 200% (SEC) : 2.2 - 15
Dimensions Panel Thickness (Recommended) : .81 - 1.57 MM [.032 - .062 INCH ]
Electrical Characteristics Current Rating (AMP) : 12 Interrupt Capacity : 1000A @ 250VAC/32VDC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 32
Identification Marking Stamped Marking Type : White Rate Marking
Mechanical Attachment Mounting Bushing : None Mounting Options : Snap-In Panel Mount
Product Type Features Actuator Type : Push to Reset Circuit Breaker Style : Fuse Holder Type Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light
Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Body Features
- Actuator Color : Black
- Bezel Color : Black
Configuration Features
- Circuit Function : Series Trip
- Number of Poles : 1
Contact Features
- Trip Time at 200% (SEC) : 2.2 - 15
Dimensions
- Panel Thickness (Recommended) : .81 - 1.57 MM [.032 - .062 INCH ]
Electrical Characteristics
- Current Rating (AMP) : 12
- Interrupt Capacity : 1000A @ 250VAC/32VDC
- Operating Voltage (VAC) : 250
- Operating Voltage (VDC) : 32
Identification Marking
- Stamped Marking Type : White Rate Marking
Mechanical Attachment
- Mounting Bushing : None
- Mounting Options : Snap-In Panel Mount
Product Type Features
- Actuator Type : Push to Reset
- Circuit Breaker Style : Fuse Holder Type
- Circuit Breaker Type : Thermal
- Illuminated : Without
- Illumination Type : No Light
Termination Features
- Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab