General Purpose Relays RYA50024
RELAY GEN PURPOSE SPST 8A 24V
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 2-1393224-5 | 2-1393224-5 | 2-1393224-5 |
| Product Name | Relays | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Approvals | RoHS | ||
| DC Coil Voltage | 24 volts | 24 volts |