TE Connectivity Electromechanical Relays & Contactors 2-1393223-5

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 11 G  [.388 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class A Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 15 MM  [.59 INCH ] Product Length : 30 MM  [1.181 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .254 Coil Resistance (OHM) : 2270 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 11 G  [.388 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class A Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 15 MM  [.59 INCH ] Product Length : 30 MM  [1.181 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .254 Coil Resistance (OHM) : 2270 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SCHRACK MSR V23061 is a general-purpose miniature power PCB relay with a 1-form C (CO) contact arrangement, rated for 8A at 250VAC and 10A for higher current variants, using AgSnO2 contacts capable of handling TV4 inrush currents up to 65A. It features reinforced insulation with 4kV coil-to-contact dielectric strength and 8mm clearance/creepage, rated for operation up to 85°C. The relay has a PCB-THT termination, weighs 11g, and is available in flux-proof (RTII) or wash-tight (RTIII) versions. Coil voltage is 24VDC with a coil resistance of 2270Ω and power consumption of 254mW. It complies with UL E214025 and VDE Cert. No. 40017849, and meets IEC 60335-1 for domestic appliances.

Datasheet Summary
Powered by GS/AI

The SCHRACK MSR V23061 is a general-purpose miniature power PCB relay with a 1-form C (CO) contact arrangement, rated for 8A at 250VAC and 10A for higher current variants, using AgSnO2 contacts capable of handling TV4 inrush currents up to 65A. It features reinforced insulation with 4kV coil-to-contact dielectric strength and 8mm clearance/creepage, rated for operation up to 85°C. The relay has a PCB-THT termination, weighs 11g, and is available in flux-proof (RTII) or wash-tight (RTIII) versions. Coil voltage is 24VDC with a coil resistance of 2270Ω and power consumption of 254mW. It complies with UL E214025 and VDE Cert. No. 40017849, and meets IEC 60335-1 for domestic appliances.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1393223-5 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1393223-5
Electromechanical Relays & Contactors 2-1393223-5
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 11 G  [.388 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class A Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 15 MM  [.59 INCH ] Product Length : 30 MM  [1.181 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .254 Coil Resistance (OHM) : 2270 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 11 G  [.388 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class A
  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgSnO2

Dimensions


  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Product Height : 15 MM  [.59 INCH ]
  • Product Length : 30 MM  [1.181 INCH ]
  • Product Width : 10 MM  [.394 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .254
  • Coil Resistance (OHM) : 2270
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 8
  • Contact Limiting Breaking Current (AMP) : 8
  • Contact Limiting Continuous Current (AMP) : 8
  • Contact Limiting Making Current (AMP) : 10
  • Contact Limiting Short-Time Current (AMP) : 8
  • Contact Switching Load (Min) : 100mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.2 - ≤.3
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Relays - 2-1393223-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MINISTARKSTROM

MINISTARKSTROM

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Power Relays - 2562667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2562667
Power Relays 2562667
TE Connectivity V23061B1007A501

TE Connectivity V23061B1007A501

Supplier's Site
Power Relays - 1361701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1361701
Power Relays 1361701
TE Connectivity V23061B1007A501

TE Connectivity V23061B1007A501

Supplier's Site
Relay, Pcb Spco 24Vdc; Coil Voltage Vdc Nom Schrack Te Connectivity - 28K6056 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Pcb Spco 24Vdc; Coil Voltage Vdc Nom Schrack Te Connectivity
28K6056
Relay, Pcb Spco 24Vdc; Coil Voltage Vdc Nom Schrack Te Connectivity 28K6056
RELAY, PCB SPCO 24VDC; Coil Voltage VDC Nom:24V; Coil Resistance:2.27kohm; Contact Current Rating:8A; Operating Temperature Max:85°C; Operating Temperature Min:-40°C; Operating Time:6ms; Power Rating:220W; Release Time:2.5ms; RoHS Compliant: Yes

RELAY, PCB SPCO 24VDC; Coil Voltage VDC Nom:24V; Coil Resistance:2.27kohm; Contact Current Rating:8A; Operating Temperature Max:85°C; Operating Temperature Min:-40°C; Operating Time:6ms; Power Rating:220W; Release Time:2.5ms; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 2-1393223-5 2-1393223-5 2562667 28K6056
Product Name Electromechanical Relays & Contactors Relays Power Relays Relay, Pcb Spco 24Vdc; Coil Voltage Vdc Nom Schrack Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 F (-40 C) -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
DC Power 0.2540 watts
DC Coil Voltage 24 volts 24 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393217-9 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Electromechanical Relays & Contactors - 1393222-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1393219-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
7 suppliers
Mini Relays - 1-1414312-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Coil Voltage 12 volts
Resistance 91 ohms
View Details