The V23057-A0006-A401 is a 1-form C (CO) PCB relay with an AgCdO contact material, rated for 8A at 250VAC, featuring a 24VDC coil and vertical mounting. It has a 4kV coil-to-contact dielectric strength, operates at 7ms release time, and meets IEC61810-1 standards with VDE and UL approvals. The relay is wash-tight, RoHS compliant, and weighs 14g, with dimensions matching the S0280-AH horizontal or S0281-BI vertical package. It supports mechanical endurance exceeding 20 million operations and operates in ambient temperatures from -40°C to +70°C.
V23057-A0006-A401
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 51M6950 |
| Product Name | V23057-A0006-A401 Schrack Te Connectivity |