TE Connectivity Power Relays 2-1393215-3

Description
Body Features Product Weight : 14 G  [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 5 - 10 Contact Current Rating (Max) (AMP) : 8 Contact Material : AgNi Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 10 - 11 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 10.8 MM  [.426 INCH ] Product Length : 28 MM  [1.103 INCH ] Product Width : 25 MM  [.985 INCH ] Width Class (Mechanical) (MM) : 25 - 30, 20 - 25 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 480 Coil Resistance (OHM) : 1200 Coil Voltage Rating (VDC) : 24 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Carton & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Description
Body Features Product Weight : 14 G  [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 5 - 10 Contact Current Rating (Max) (AMP) : 8 Contact Material : AgNi Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 10 - 11 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 10.8 MM  [.426 INCH ] Product Length : 28 MM  [1.103 INCH ] Product Width : 25 MM  [.985 INCH ] Width Class (Mechanical) (MM) : 25 - 30, 20 - 25 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 480 Coil Resistance (OHM) : 1200 Coil Voltage Rating (VDC) : 24 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Carton & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power PCB Relay Card E is a general-purpose PCB relay with a 1 form C (CO) contact arrangement and AgNi20 contact material, rated for 8A at 250VAC. It has a 24VDC coil with a resistance of 1200 Ω and a power consumption of 480 mW. The relay features 4kV coil-to-contact isolation, operates with a 7ms typical engage time, and is certified to VDE and UL standards. It is available in horizontal and vertical mounting versions, with a PCB-THT terminal type and dimensions of 28mm length, 25mm width, and 10.8mm height. The operating temperature range is -40°C to +70°C, and the unit weighs 14g. The relay meets IEC 61810-1 RTIII wash-tight requirements and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Power PCB Relay Card E is a general-purpose PCB relay with a 1 form C (CO) contact arrangement and AgNi20 contact material, rated for 8A at 250VAC. It has a 24VDC coil with a resistance of 1200 Ω and a power consumption of 480 mW. The relay features 4kV coil-to-contact isolation, operates with a 7ms typical engage time, and is certified to VDE and UL standards. It is available in horizontal and vertical mounting versions, with a PCB-THT terminal type and dimensions of 28mm length, 25mm width, and 10.8mm height. The operating temperature range is -40°C to +70°C, and the unit weighs 14g. The relay meets IEC 61810-1 RTIII wash-tight requirements and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 2-1393215-3 - TE Connectivity
Berwyn, PA, United States
Power Relays
2-1393215-3
Power Relays 2-1393215-3
Body Features Product Weight : 14 G  [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 5 - 10 Contact Current Rating (Max) (AMP) : 8 Contact Material : AgNi Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 10 - 11 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 10.8 MM  [.426 INCH ] Product Length : 28 MM  [1.103 INCH ] Product Width : 25 MM  [.985 INCH ] Width Class (Mechanical) (MM) : 25 - 30, 20 - 25 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 480 Coil Resistance (OHM) : 1200 Coil Voltage Rating (VDC) : 24 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Carton & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Product Weight : 14 G  [.494 OZ ]

Contact Features


  • Contact Arrangement : 1 Form C (CO)
  • Contact Current Class (AMP) : 5 - 10
  • Contact Current Rating (Max) (AMP) : 8
  • Contact Material : AgNi
  • Contact Number of Poles : 1
  • Relay Terminal Type : PCB-THT

Dimensions


  • Height Class (Mechanical) (MM) : 10 - 11
  • Length Class (Mechanical) (MM) : 25 - 30
  • Product Height : 10.8 MM  [.426 INCH ]
  • Product Length : 28 MM  [1.103 INCH ]
  • Product Width : 25 MM  [.985 INCH ]
  • Width Class (Mechanical) (MM) : 25 - 30, 20 - 25

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 400 - 500
  • Coil Power Rating DC (MILW) : 480
  • Coil Resistance (OHM) : 1200
  • Coil Voltage Rating (VDC) : 24
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Carton & Tube

Product Type Features


  • Power Relay Type : Standard

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Power Relay, Spdt, 8A, 250Vac, Th; Contact Configuration Schrack Te Connectivity - 15AC8928 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 8A, 250Vac, Th; Contact Configuration Schrack Te Connectivity
15AC8928
Power Relay, Spdt, 8A, 250Vac, Th; Contact Configuration Schrack Te Connectivity 15AC8928
POWER RELAY, SPDT, 8A, 250VAC, TH; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:V23057 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

POWER RELAY, SPDT, 8A, 250VAC, TH; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:V23057 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 2-1393215-3 2-1393215-3 15AC8928
Product Name Power Relays Relays Power Relay, Spdt, 8A, 250Vac, Th; Contact Configuration Schrack Te Connectivity
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393122-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 0.8500 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1617787-8 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1414147-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
4 suppliers
General Purpose Relays - 1393223-7 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
2 suppliers