TE Connectivity Electromechanical Relays & Contactors 2-1393203-6

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 9 G  [.317 OZ ] Configuration Features Coil Special Features : Sensitive Version Contact Arrangement : 1 Form B SPST-NC Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 2.5 MM  [.098 INCH ] Insulation Creepage Between Contact & Coil : 2.5 MM  [.098 INCH ] Product Height : 14.9 MM  [.586 INCH ] Product Length : 21.2 MM  [.834 INCH ] Product Width : 16.2 MM  [.637 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .324 Coil Resistance (OHM) : 1780 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 12 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 9 G  [.317 OZ ] Configuration Features Coil Special Features : Sensitive Version Contact Arrangement : 1 Form B SPST-NC Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 2.5 MM  [.098 INCH ] Insulation Creepage Between Contact & Coil : 2.5 MM  [.098 INCH ] Product Height : 14.9 MM  [.586 INCH ] Product Length : 21.2 MM  [.834 INCH ] Product Width : 16.2 MM  [.637 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .324 Coil Resistance (OHM) : 1780 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 12 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1393203-6 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1393203-6
Electromechanical Relays & Contactors 2-1393203-6
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 9 G  [.317 OZ ] Configuration Features Coil Special Features : Sensitive Version Contact Arrangement : 1 Form B SPST-NC Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 2.5 MM  [.098 INCH ] Insulation Creepage Between Contact & Coil : 2.5 MM  [.098 INCH ] Product Height : 14.9 MM  [.586 INCH ] Product Length : 21.2 MM  [.834 INCH ] Product Width : 16.2 MM  [.637 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .324 Coil Resistance (OHM) : 1780 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 12 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 9 G  [.317 OZ ]

Configuration Features


  • Coil Special Features : Sensitive Version
  • Contact Arrangement : 1 Form B SPST-NC
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Insulation Clearance Between Contact & Coil : 2.5 MM  [.098 INCH ]
  • Insulation Creepage Between Contact & Coil : 2.5 MM  [.098 INCH ]
  • Product Height : 14.9 MM  [.586 INCH ]
  • Product Length : 21.2 MM  [.834 INCH ]
  • Product Width : 16.2 MM  [.637 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .324
  • Coil Resistance (OHM) : 1780
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 5
  • Contact Limiting Continuous Current (AMP) : 5
  • Contact Limiting Making Current (AMP) : 12
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.3 - ≤.6
  • Contact Current Class (AMP) : >2 - ≤5
  • Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]
  • Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]
  • Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 2-1393203-6
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Relays - 1-1393231-9 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
Electromechanical Relays & Contactors - 1-1393767-3 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
Electromechanical Relays & Contactors - 1-1393238-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Power Relays - 1-1415545-3 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details