TE Connectivity Electromechanical Relays & Contactors 2-1393203-5

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 9 G  [.317 OZ ] Configuration Features Coil Special Features : Sensitive Version Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 2.5 MM  [.098 INCH ] Insulation Creepage Between Contact & Coil : 2.5 MM  [.098 INCH ] Product Height : 14.9 MM  [.586 INCH ] Product Length : 21.2 MM  [.834 INCH ] Product Width : 16.2 MM  [.637 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .324 Coil Resistance (OHM) : 1780 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 12 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 9 G  [.317 OZ ] Configuration Features Coil Special Features : Sensitive Version Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 2.5 MM  [.098 INCH ] Insulation Creepage Between Contact & Coil : 2.5 MM  [.098 INCH ] Product Height : 14.9 MM  [.586 INCH ] Product Length : 21.2 MM  [.834 INCH ] Product Width : 16.2 MM  [.637 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .324 Coil Resistance (OHM) : 1780 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 12 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1393203-5 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1393203-5
Electromechanical Relays & Contactors 2-1393203-5
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 9 G  [.317 OZ ] Configuration Features Coil Special Features : Sensitive Version Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 2.5 MM  [.098 INCH ] Insulation Creepage Between Contact & Coil : 2.5 MM  [.098 INCH ] Product Height : 14.9 MM  [.586 INCH ] Product Length : 21.2 MM  [.834 INCH ] Product Width : 16.2 MM  [.637 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .324 Coil Resistance (OHM) : 1780 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 12 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 9 G  [.317 OZ ]

Configuration Features


  • Coil Special Features : Sensitive Version
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Insulation Clearance Between Contact & Coil : 2.5 MM  [.098 INCH ]
  • Insulation Creepage Between Contact & Coil : 2.5 MM  [.098 INCH ]
  • Product Height : 14.9 MM  [.586 INCH ]
  • Product Length : 21.2 MM  [.834 INCH ]
  • Product Width : 16.2 MM  [.637 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .324
  • Coil Resistance (OHM) : 1780
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 5
  • Contact Limiting Continuous Current (AMP) : 5
  • Contact Limiting Making Current (AMP) : 12
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.3 - ≤.6
  • Contact Current Class (AMP) : >2 - ≤5
  • Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]
  • Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]
  • Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet
Relays - 2-1393203-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Special up to 10A

Relay Special up to 10A

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2-1393203-5 2-1393203-5
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415015-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1415535-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers