TE Connectivity Electromechanical Relays & Contactors 2-1393139-0

Description
Configuration Features Contact Arrangement : 16 Form C 16PDT-CO Contact Number of Poles : 16 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 127 MM  [5 INCH ] Product Length : 106.43 MM  [4.19 INCH ] Product Width : 106.43 MM  [4.19 INCH ] Electrical Characteristics Coil Current (AMP) : .667 Coil Power Rating DC (WATT) : 18.7 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VDC) : 125 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1308 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Non-Latching Current Type : DC Other Coil Power Rating Class (WATT) : >10 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : Rotary Relay Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : 0 - 65 DEGC  [32 - 149 DEGF ]
Request a Quote
Description
Configuration Features Contact Arrangement : 16 Form C 16PDT-CO Contact Number of Poles : 16 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 127 MM  [5 INCH ] Product Length : 106.43 MM  [4.19 INCH ] Product Width : 106.43 MM  [4.19 INCH ] Electrical Characteristics Coil Current (AMP) : .667 Coil Power Rating DC (WATT) : 18.7 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VDC) : 125 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1308 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Non-Latching Current Type : DC Other Coil Power Rating Class (WATT) : >10 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : Rotary Relay Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : 0 - 65 DEGC  [32 - 149 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1393139-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1393139-0
Electromechanical Relays & Contactors 2-1393139-0
Configuration Features Contact Arrangement : 16 Form C 16PDT-CO Contact Number of Poles : 16 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 127 MM  [5 INCH ] Product Length : 106.43 MM  [4.19 INCH ] Product Width : 106.43 MM  [4.19 INCH ] Electrical Characteristics Coil Current (AMP) : .667 Coil Power Rating DC (WATT) : 18.7 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VDC) : 125 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1308 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Non-Latching Current Type : DC Other Coil Power Rating Class (WATT) : >10 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : Rotary Relay Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : 0 - 65 DEGC  [32 - 149 DEGF ]

Configuration Features


  • Contact Arrangement : 16 Form C 16PDT-CO
  • Contact Number of Poles : 16

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Product Height : 127 MM  [5 INCH ]
  • Product Length : 106.43 MM  [4.19 INCH ]
  • Product Width : 106.43 MM  [4.19 INCH ]

Electrical Characteristics


  • Coil Current (AMP) : .667
  • Coil Power Rating DC (WATT) : 18.7
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 10
  • Contact Voltage Rating (VDC) : 125
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1308

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Coil Magnetic System : Non-Latching
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >10
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Relay & Contactor Type : Rotary Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ]
  • Operating Temperature Range : 0 - 65 DEGC  [32 - 149 DEGF ]
Buy Now
Relays - 2-1393139-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MDR

MDR

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2-1393139-0 2-1393139-0
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393243-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393763-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393118-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.25 watts
View Details
3 suppliers